location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m DVI-D(TM) M/M Dual Link Digital Video Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81188 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120811886 show
Category: DVI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - DVI-D
  • - DVI-D
  • - Black
Long product name C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable :
The long product name of C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1m DVI-D M/M Dual Link Digital Video Cable
More>>>
C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable:
The official description of C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVI-D dual link digital video cables from Cables To Go deliver the high performance, high-bandwidth interface needed for video displays of today while leaving flexibility for the products of tomorrow. The DVI-D dual link configuration provides enough bandwidth for resolutions up to 2048x1536 and allows high speed digital transmission up to 9.9Gbps. These precision-engineered cables are fully compliant with the DVI standard as defined by DDWG (Digital Display Working Group).

Short summary description C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable:
This short summary of the C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable, 1 m, DVI-D, DVI-D, Black, 9.9 Gbit/s, Male/Male

Long summary description C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable:
This is an auto-generated long summary of C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable based on the first three specs of the first five spec groups.

C2G 1m DVI-D(TM) M/M Dual Link Digital Video Cable. Cable length: 1 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 182 g

Features
Cable length *
1 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Product colour *
Black
Data transfer rate
9.9 Gbit/s
Features
Connector gender
Male/Male
Weight & dimensions
Weight
182 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)