location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PhotoGlossyPaper HG-201 A4 10sh photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoGlossyPaper HG-201 A4 10sh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1041A001
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PhotoGlossyPaper HG-201 A4 10sh photo paper :
The long product name of Canon PhotoGlossyPaper HG-201 A4 10sh photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BJ MEDIA GL FILM HG-201 A4 10SH
More>>>
Canon PhotoGlossyPaper HG-201 A4 10sh photo paper:
The official description of Canon PhotoGlossyPaper HG-201 A4 10sh photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For true photographic output, try Canon's High Gloss Photo Film. This technologically advanced film delivers the highest-quality photographic output, with a superior gloss finish.

Short summary description Canon PhotoGlossyPaper HG-201 A4 10sh photo paper:
This short summary of the Canon PhotoGlossyPaper HG-201 A4 10sh photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PhotoGlossyPaper HG-201 A4 10sh, 5 - 35 °C, 10 - 80%, 10 pc(s), A4 (210 x 297 mm)

Long summary description Canon PhotoGlossyPaper HG-201 A4 10sh photo paper:
This is an auto-generated long summary of Canon PhotoGlossyPaper HG-201 A4 10sh photo paper based on the first three specs of the first five spec groups.

Canon PhotoGlossyPaper HG-201 A4 10sh. Products per pallet: 10 pc(s). Media size (1 slide): A4 (210 x 297 mm)

Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Products per pallet
10 pc(s)
Other features
Media size (1 slide)
A4 (210 x 297 mm)
Brand Image Product code Product Stock Price from
Canon PP-101D Photo Plus dble sided 13x18 10sh photo paper Canon PP-101D Photo Plus dble sided 13x18 10sh photo paper
(show image)
9981A004 PP-101D Photo Plus dble sided 13x18 10sh 0.00
(excl. VAT)
0 (incl. VAT)