location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CN8000 POS system Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN8000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775213
Category:
point of sale systems
POS Systems Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN CN8000 POS system Black :
The long product name of ATEN CN8000 POS system Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/Remote Share AccessSingle Port VGA KVM over IP Switch (1600 x 1200)
More>>>
ATEN CN8000 POS system Black:
The official description of ATEN CN8000 POS system Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CN8000 is a control unit that provides "over-IP" capability to KVM switches that do not have built in over-IP functionality. It allows operators to monitor and access their computers from remote locations using a browser-based Windows Client or Java Applet, or with AP Windows and Java application programs.

The CN8000 provides a dedicated RS-232 port for modem access, as well as a USB 2.0 port for virtual media capability. With its advanced features, the CN8000 is the fastest, most reliable, most cost effective way to remotely access and manage widely distributed multiple computer installations.

Short summary description ATEN CN8000 POS system Black:
This short summary of the ATEN CN8000 POS system Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CN8000, Black, 6.3 W, 0 - 50 °C, -20 - 60 °C, 0 - 80%, 81.5 mm

Long summary description ATEN CN8000 POS system Black:
This is an auto-generated long summary of ATEN CN8000 POS system Black based on the first three specs of the first five spec groups.

ATEN CN8000. Product colour: Black. Power consumption (typical): 6.3 W. Width: 81.5 mm, Depth: 200 mm, Height: 25 mm. Dimensions (WxDxH): 81 x 200 x 25 mm

Multimedia
Built-in speaker(s)
No
Network
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Design
Product colour
Black
Software
Operating system installed *
No
Power
Power consumption (typical)
6.3 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
81.5 mm
Depth
200 mm
Height
25 mm
Weight
490 g
Other features
Dimensions (WxDxH)
81 x 200 x 25 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)