location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33027 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120330271 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect for high-bandwidth, high transmission rate applications over long distances
  • - Available in SC, ST and LC connectors
  • - Available in lengths up to 30m
Warranty: Lifetime
Long product name C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange :
The long product name of C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable - Orange
More>>>
C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange:
The official description of C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the performance you demand at a price that makes sense with 50/125 multimode fiber patch cords from Cables To Go. They provide higher bandwidth and transmission rates and support longer distances with lower loss than 62.5/125 fiber, but are still cost effective. Perfect for use with today's narrower aperture components, they are fully compatible with multimode applications. 50/125 multimode patch cords from Cables To Go are well-suited for protocols such as Ethernet, Fibre Channel, Infiniband, ATM, and Internet Protocol.

- Fully compatible with multimode fiber applications
- A Cost effective solution that provides lower loss and higher bandwidth supporting longer distances
- Perfect for use in Gigabit Ethernet applications
- Lifetime warranty against defects of materials and workmanship

- Connectors: (2) LC to (2) LC
- Buffer material: PVC
- Buffer OD: 900 µm
- Jacket material: PVC (OFNR-rated)
- Jacket OD: 3.0 mm
- Jacket color: Orange
- Attenuation @850 nm: 3.75 dB/km
- Attenuation @1310 nm: 1.5 dB/km
- Min. bandwidth @850 nm: 160 kHz/km
- Min. bandwidth @1310 nm: 500 kHz/km
- Maximum tensile load: 100 N/cm
- Loaded min. bend radius: 5 cm
- Unloaded min. bend radius: 3 cm
- Crush resistance: 750 N/cm
- Impact resistance: 1000 cycles
- Flex resistance: 5000 cycles

Short summary description C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange:
This short summary of the C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable, 1 m

Long summary description C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange:
This is an auto-generated long summary of C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Orange based on the first three specs of the first five spec groups.

C2G 1m LC/LC Duplex 50/125 Multimode Fiber Patch Cable. Cable length: 1 m

Features
Cable length *
1 m
Product colour *
Orange
Other features
Core / cladding diameter
50/125 µm
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)