location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS481A video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS481A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS481A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792115868 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS481A video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows up to four HDMI A/V source to be connected to one HDMI display
  • - Toggle between A/V sources using remote control or front panel pushbuttons
  • - Superior video quality - HDTV resolutions of 480p, 720p, 1080i, 1080p (1920x1080); VGA, SVGA, SXGA, UXGA (1600x1200) and WUXGA(1920x1200)
  • - HDMI (3D, Deep Color)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Up to 60 Hz refresh rate
  • - Long distance transmission - up to 15m (24 AWG)
  • - Built-in bi-directional RS-232 serial remote port for high-end system control
  • - Power On Detection – if one of the HDMI source devices is powered off, the VS481A will automatically switch to the next powered on device
  • - Plug-and-play - no software installation required
  • - DDC Compatible
  • - HDCP 1.4 compliant
  • - Signaling rates up to 2.25 Gbps in support of 1080p display
  • - All-metal casing
  • - LED indication of video source devices
  • - Easy and affordable way to add four HDMI inputs to your home theater system
  • - * Note: The VS481A AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN VS481A video switch HDMI :
The long product name of ATEN VS481A video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDMI Switch
More>>>
ATEN VS481A video switch HDMI:
The official description of ATEN VS481A video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS481A 4 Port HDMI Switch allows you to quickly and easily share your HDMI display device with 4 HDMI input sources. The VS481A allows convenient switching between digital devices such as DVD players, Satelite receivers, Digital Camcorder. The VS481A allows you to select the desired input source via a remote control unit and pushbuttons located on the switch.

Short summary description ATEN VS481A video switch HDMI:
This short summary of the ATEN VS481A video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS481A, HDMI, Metal, Black, Silver, 20 m, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200..., 1080i, 1080p, 480p, 720p

Long summary description ATEN VS481A video switch HDMI:
This is an auto-generated long summary of ATEN VS481A video switch HDMI based on the first three specs of the first five spec groups.

ATEN VS481A. Video port type: HDMI. Material: Metal, Product colour: Black, Silver, Maximum operating distance: 20 m. Power consumption (typical): 2.4 W. Weight: 470 g, Dimensions (WxDxH): 200 x 80 x 25 mm. Cables included: HDMI

Ports & interfaces
Video port type *
HDMI
HDMI in
4
Number of HDMI outputs
1
RS-232 ports
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black, Silver
Maximum operating distance
20 m
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480p, 720p
LED indicators
Yes
Maximum resolution
1920 x 1080 pixels
External power adapter
Yes
Power
Power consumption (typical)
2.4 W
Weight & dimensions
Weight
470 g
Dimensions (WxDxH)
200 x 80 x 25 mm
Packaging content
Quick start guide
Yes
Remote control included
Yes
Manual
Yes
Cables included
HDMI
AC adapter included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:12:18
Uk has collected 2 expert reviews for ATEN VS481A video switch HDMI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avhub.com.au
Updated:
2016-12-29 16:13:54
So let's say that you have two displays in your home theatre system. Perhaps a projector for those special viewings and Blu-ray blockbusters, and a good-sized flat TV for more routine stuff. You may have a home theatre receiver with two HDMI outputs so th...
Bottom line So, keep those operational considerations in mind; if you mix a UHD display with a 1080p display then you won't get UHD out of either. But if you need to run two UHD displays from one device, or even to buy a splitter which is future-proofed against the d...
0%
OCModShop
Updated:
2011-07-30 14:12:18
We have reviewed ATEN products before, as they make great KVM switches. The last one we reviewed was geared towards the PC gamer and included DMI and audio switching.Anyone who has been around home theater for the past twenty years has seen the indus...
80%
Brand Image Product code Product Stock Price from
ATEN VS482B video switch HDMI ATEN VS482B video switch HDMI
(show image)
VS482B VS482B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0404H video switch HDMI ATEN VM0404H video switch HDMI
(show image)
VM0404H VM0404H 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 4-Port DVI/Audio Switch ATEN VS461 4-Port DVI/Audio Switch
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)