ATEN logo

ATEN VS0116 video splitter VGA 16x VGA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95808
Info modified on:
16 Jan 2024, 10:47:43
End of life date:
01 Aug 2021
Bullet Points ATEN VS0116 video splitter VGA 16x VGA:
  • - One video input to 16 video outputs
  • - Cascadable to 3 levels - provides up to thousands of video signals
  • - Audio enabled
  • - Supports up to 250MHz bandwidth
  • - Long distance transmission - up to 65 m (210') *
  • - High video resolution - 1920 x 1440
  • - DDC, DDC2, DDC2B Compatible (Port 1 only)
  • - All metal casing
  • - Designed for enterprise use - 1U in size
  • - Supports VGA, XGA, SVGA, UXGA and multisync monitors
  • - OS Support: Windows 2000, Windows XP, Linux, Mac and Sun
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
Long product name ATEN VS0116 video splitter VGA 16x VGA:

16-Port VGA/Audio Splitter (250MHz)

ATEN VS0116 video splitter VGA 16x VGA:

The VS0116 16 Port Video Splitter with Audio duplicates and enhances the video and audio signals from an input source (i.e. a computer) and routes them to up to 16 output devices (monitors, projectors, etc.)Furthermore, it can be cascaded to additional ATEN video splitters to support hundreds of monitors.

Short summary description ATEN VS0116 video splitter VGA 16x VGA:

ATEN VS0116, VGA, 16x VGA, HDB-15, 1920 x 1440 pixels, Black, 65 m

Long summary description ATEN VS0116 video splitter VGA 16x VGA:

ATEN VS0116. Video port type: VGA, Video out: 16x VGA, Connector(s): HDB-15. Maximum resolution: 1920 x 1440 pixels, Product colour: Black, Maximum operating distance: 65 m. Power consumption (typical): 3.3 W. Dimensions (WxDxH): 433 x 160 x 44 mm, Weight: 2.8 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.