location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port 10/100Mbps + 2-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SL1226 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - MAC address table: 8000 entries Switching capacity: 8.8 Gbit/s
  • - Rack mounting
  • - 100-240VAC, 50/60Hz
Long product name TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black :
The long product name of TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-SL1226 - 24-Port 10/100Mbps + 2-Port Gigabit Switch
More>>>
TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black:
The official description of TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-SL1226 Gigabit Switch provides 24 10/100M Auto-Negotiation RJ45 ports and 2 10/100/1000M Auto-Negotiation RJ45 ports, all RJ45 ports SupportAuto-MDI/MDIX function. TL-SL1226 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth evolution into 1000M solutions. The Switch delivers superior performance with improving workgroup, network bandwidth, increasing network node, providing the greater flexibility, installation convenience.


- 100% Data filtering rate eliminates all error packets.
- Support MAC address learning.
- Support IEEE 802.3x flow control for full duplex mode and backpressure for half duplex mode.
- Standard 19inch rack-mountable steel case.

Short summary description TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black:
This short summary of the TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch, Unmanaged, Full duplex, Rack mounting

Long summary description TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black:
This is an auto-generated long summary of TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black based on the first three specs of the first five spec groups.

TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Network
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
8.8 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
Yes
Design
Stackable *
No
Product colour
Black
Certification
CE, FCC
Power
Power source *
100-240VAC, 50/60Hz
Power consumption (typical)
18 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
440 x 180 x 44 mm
Connectivity technology
Wired
Connectivity LEDs
Yes
Size (imperial)
48.3 cm (19")
Dimensions (W x D x H) (imperial)
439.4 x 180.3 x 43.2 mm (17.3 x 7.1 x 1.7")
Brand Image Product code Product Stock Price from
TP-Link TL-1351 network switch Unmanaged L2 Black TP-Link TL-1351 network switch Unmanaged L2 Black
(show image)
TL-1351 TL-1351 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 24-Port 10/100Mbps Rackmount Network Switch TP-Link 24-Port 10/100Mbps Rackmount Network Switch
(show image)
TL-SF1024 V9 24-Port 10/100Mbps Rackmount Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)