location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS64U KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS64U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS64U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772861 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 21:09:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS64U KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One USB console controls four USB computers
  • - Compact design, built-in 1.8 m cables
  • - Hotkey selection for OS and keyboard language
  • - Computer Selection via hotkey
  • - Multiplatform support - Windows, Linux, Mac, and Sun
  • - Video DynaSync™ - exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
  • - USB mouse port can be used for USB 1.1 hub and USB 1.1 peripheral sharing
  • - Supports multifunction and wireless keyboards and mice
  • - All-in-one design
  • - With speaker support
  • - Superior video quality – up to 2048 x 1536 @ 60 Hz ; DDC2B
  • - Auto Scan function to monitor computer operation
  • - Bus-powered
  • - Sun/Mac keyboard support and emulation*
  • - Firmware upgradable
  • - * 1. PC keyboard combinations emulate Sun/Mac keyboards
  • - 2. Sun/Mac keyboards only work with their own computers
Long product name ATEN CS64U KVM switch Black :
The long product name of ATEN CS64U KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB VGA/Audio Cable KVM Switch (1.8m)
More>>>
ATEN CS64U KVM switch Black:
The official description of ATEN CS64U KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS64U takes a giant step forward from prior cable KVM models, by offering built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions.

Furthermore, the CS64U features enhanced Video DynaSync™ technology, which stores the console monitor’s EDID (Extended Display Identification Data) to optimize display resolution. The CS64U also offers multiplatform support and computer selection via hotkeys to provide the ultimate in desktop convenience.

Short summary description ATEN CS64U KVM switch Black:
This short summary of the ATEN CS64U KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS64U, Black

Long summary description ATEN CS64U KVM switch Black:
This is an auto-generated long summary of ATEN CS64U KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS64U. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Product colour: Black, Cable length: 1.8 m. Weight: 800 g. Dimensions (WxDxH): 97 x 109 x 25 mm, Compatible operating systems: -with all operation platforms PC(Windows,Linux and most others),Mac and Sun., I/O ports: -USB

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Headphone outputs
4
Design
Product colour *
Black
Cable length
1.8 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
800 g
Other features
I/O ports
-USB
Dimensions (WxDxH)
97 x 109 x 25 mm
Compatible operating systems
-with all operation platforms PC(Windows,Linux and most others),Mac and Sun.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:11:28
Uk has collected 1 expert review for ATEN CS64U KVM switch Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 5 distributor(s)
France 1 distributor(s)
Australia 2 distributor(s)
Nederland 1 distributor(s)