location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9140 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2969
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400209 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN KA9140 KVM switch Black :
The long product name of ATEN KA9140 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serial to Cat5e/6 KVM Adapter Module (CPU Module)
More>>>
ATEN KA9140 KVM switch Black:
The official description of ATEN KA9140 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances.
- Hot pluggable - add or remove computers without having to power down the switch.
- Support VT-100.
- Lifetime firmware upgrades.
- Superior video quality - supports resolution of up to 1024 x 768 within the distance of up to 300m (KM0832) / 150m (KM0432/KM0216); DDC2B.
- Built in ASIC for greater reliability and compatibility.
- CPU module designed with automatic conversion to allow for flexible interface combinations (PS/2, USB) to control all computer types (Serial).

Package Contents

- 1x KA9140
- 1x 0AD6-1005-10EG Power Adapter
- 1x Rack Mount Kit
- 1x Firmware Upgrade Cable
- 4x Foot Pads
- 1x User Instructions
- 1x Registration Card

Short summary description ATEN KA9140 KVM switch Black:
This short summary of the ATEN KA9140 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9140, Black

Long summary description ATEN KA9140 KVM switch Black:
This is an auto-generated long summary of ATEN KA9140 KVM switch Black based on the first three specs of the first five spec groups.

ATEN KA9140. Product colour: Black, Housing material: Metal. Width: 80 mm, Depth: 200 mm, Height: 35 mm. Power requirements: DC 5V, 1.5W, Relative humidity: 0 - 80%

Design
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
80 mm
Weight & dimensions
Depth
200 mm
Height
35 mm
Weight
500 g
Other features
Power requirements
DC 5V, 1.5W
Relative humidity
0 - 80%
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN KL1508AiN KVM switch Rack mounting Black ATEN KL1508AiN KVM switch Rack mounting Black
(show image)
DCP2984 KL1508AiN 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508AiM KVM switch Rack mounting Black ATEN KL1508AiM KVM switch Rack mounting Black
(show image)
DCP2983 KL1508AiM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516Ai KVM switch Rack mounting Black ATEN KL1516Ai KVM switch Rack mounting Black
(show image)
KL1516AIM KL1516Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516Ai KVM switch Rack mounting Black ATEN KL1516Ai KVM switch Rack mounting Black
(show image)
KL1516AIN KL1516Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1508Ai KVM switch Rack mounting Black ATEN KH1508Ai KVM switch Rack mounting Black
(show image)
DCP2977 KH1508Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2116A KVM switch Rack mounting Black ATEN KN2116A KVM switch Rack mounting Black
(show image)
KN2116A KN2116A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516AN KVM switch Rack mounting Black ATEN KL1516AN KVM switch Rack mounting Black
(show image)
KL1516AN KL1516AN 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH2508A KVM switch Black ATEN KH2508A KVM switch Black
(show image)
DCP2980 KH2508A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516Ai KVM switch Rack mounting Black ATEN KH1516Ai KVM switch Rack mounting Black
(show image)
DCP2979 KH1516Ai 0.00
(excl. VAT)
0 (incl. VAT)