location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS1601 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774513 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS1601 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of sixteen separate computers on a single monitor or projector.
  • - Supports up to 250 MHz bandwidth.
  • - High resolution video up to 1920 x 1440 @60Hz; DDC; DDC2; DDC2B.
  • - Supports VGA, SVGA, XVGA and MultiSync monitors.
  • - Stereo audio support.
  • - External IR receiver (1.8m) for maximum efficiency and convenience.
  • - Fast and convenient computer selection via push buttons or infrared (IR) remote control.
  • - Maintains high video resolution over long distances.
  • - Duplicates and enhances video signal up to 65m (Max.) *
  • - Designed for enterprise use - 1U in size and rack mountable.
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
Long product name ATEN VS1601 video switch VGA :
The long product name of ATEN VS1601 video switch VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port Video Switch
More>>>
ATEN VS1601 video switch VGA:
The official description of ATEN VS1601 video switch VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS1601 Video Switch is a control unit that allows you to conveniently display the video output of sixteen separate computer systems on a single monitor, or via a multimedia projector. It features stereo audio support; easy computer selection via pushbuttons; intelligent infrared (IR) remote control.

The VS1601 is rack mountable and occupies 1U of space; furthermore, it saves extra monitor space, extra power costs, and eliminates the inconvenience and wasted effort involved in constantly moving around from one computer to another.

Short summary description ATEN VS1601 video switch VGA:
This short summary of the ATEN VS1601 video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS1601, VGA, Metal, Black, 65 m, 250 MHz, 1920 x 1440 pixels

Long summary description ATEN VS1601 video switch VGA:
This is an auto-generated long summary of ATEN VS1601 video switch VGA based on the first three specs of the first five spec groups.

ATEN VS1601. Video port type: VGA. Material: Metal, Product colour: Black, Maximum operating distance: 65 m. Power consumption (typical): 2.5 W. Weight: 2.6 kg, Dimensions (WxDxH): 433 x 160 x 44 mm. Sustainability certificates: RoHS

Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
17
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
HDCP
No
Maximum operating distance
65 m
LED indicators
Yes
Bandwidth
250 MHz
Maximum resolution
1920 x 1440 pixels
Power
Power consumption (typical)
2.5 W
Weight & dimensions
Weight
2.6 kg
Dimensions (WxDxH)
433 x 160 x 44 mm
Packaging content
Remote control included
No
Manual
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS491 video switch VGA ATEN VS491 video switch VGA
(show image)
VS491 VS491 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801 video switch VGA ATEN VS0801 video switch VGA
(show image)
VS0801 VS0801 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 4-Port DVI/Audio Switch ATEN VS461 4-Port DVI/Audio Switch
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)