location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps eXtended Range Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA501G show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 128-bit WEP, 64-bit WEP, EAP, SSID, WDS, WPA-PSK, WPA2-PSK
  • - Power over Ethernet (PoE)
Long product name TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE) :
The long product name of TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-WA501G - 54Mbps eXtended Range™ Wireless Access Point
More>>>
TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE):
The official description of TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
The TL-WA501G 54M eXtended RangeTM Wireless G Access Point is dedicated to Small Office/Home Office (SOHO) wireless network solutions. It is designed to establish a scalable wireless G network or to connect Ethernet enabled devices to an existing wireless network. It allows for greater range and mobility within your wireless network while also allowing you to connect the wireless devices to a wired environment. Increased mobility and the absence of cabling will be beneficial for your network.

eXtended Range---- Boost to Further
The TL-WA501G 54Mbps Wireless Access Point complies with the IEEE 802.11g/b standards and adopts eXtended Range™ technology so that transmission range is 4 times that of traditional 11g/b solutions.

Multiple Operating Modes --- Easy to Build WLAN
Supports AP Client, Bridge, Repeater and AP operation modes to enable various wireless applications to give users a more dynamic and comprehensive experience when using their AP. Multiple operating mode also helps you easily to build wireless network for hard-to-wire locations or eliminating wireless dead zone. In a word, the TL-WA501G is the all-in-one choice for your wireless networking!

WPA / WPA2 Encryptions ---- Advanced Security
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WA501G provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, promoting interpretabilities and security for WLAN.

Detachable Antenna ---- Upgradeable to Your Desire
TL-WA501G offers 4dBi high gain external antenna that can be rotated and adjusted in different directions to fit various operation environments. For even more demanding applications, such as long distance transmission, the antenna can be replaced with higher gain antennas to show even greater flexibility and wider wireless range.

Feature
- Wireless G speed up to 54Mbps, good for surfing the internet, email and online chat
- eXtended RangeTM delivers 4 times the range of the traditional 11g products
- Supports AP Client Router, AP Router and AP operation mode
- Supports Passive Power over Ethernet for flexible deployment
- AP Client mode makes your game console WiFi enabled for freely wireless gaming experience
- Repeater mode (WDS/Universal) boost your signal to reach the previously unreachable area
- Wireless bridge easily joins distant hard-to-wire places wirelessly
- Provides WLAN ACL (Access Control List)
- Supports configuration backup/restore and firmware upgrade
- Supports remote management
- Supports Wireless Roaming
- Provides 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK data security and TKIP/AES encryption WLAN ACL (Access Control List)
- Fully compatible with 802.11b/g products
- Detachable antenna allows for higher gain antenna upgrades

Short summary description TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE):
This short summary of the TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 54Mbps eXtended Range Wireless Access Point, 2.4 GHz, 54 Mbit/s, 128-bit WEP, 64-bit WEP, EAP, SSID, WDS, WPA-PSK, WPA2-PSK, 100 Mbit/s

Long summary description TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

TP-Link 54Mbps eXtended Range Wireless Access Point. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, EAP, SSID, WDS, WPA-PSK, WPA2-PSK. Ethernet LAN data rates: 100 Mbit/s. Power over Ethernet (PoE)

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Ethernet LAN data rates
100 Mbit/s
Throughput data rate
54 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Channels quantity
13 channels
Channel bandwidth
20 MHz
Modulation
BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Security
Security algorithms *
128-bit WEP, 64-bit WEP, EAP, SSID, WDS, WPA-PSK, WPA2-PSK
MAC address filtering
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
DHCP server
Yes
DHCP client
Yes
Supported network protocols
AP/AP Client/AP Repeater /Bridge/Multi-Bridge, WDS
Data link protocols
IEEE 802.3, IEEE 802.3u, IEEE 802.11b/g
Management features
Web-based management
Yes
Ports & interfaces
Interface
1 10/100Mbps Ethernet Port(Auto MDI/MDIX)
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Output power description
17 dBm
Power
Power supply type
9VDC0.6A PSU
Design
Internal
Yes
Antenna
Antenna direction type
Omni-directional
Antenna gain level (max)
4 dBi
Antenna connector type
RP-SMA
Performance
Compatible operating systems
Microsoft Windows 98SE, NT, 2000, XP, Vista or Windows 7, MAC OS, NetWare, UNIX or Linux.
Weight & dimensions
Dimensions (WxDxH)
165 x 108 x 28 mm
Other features
Supported data transfer rates
54/48/36/24/18/12/9/6/11/5.5/3/2/1 Mbps
Non-operating relative humidity (non-condensing)
5 - 95%
Wireless technology
IEEE 802.11b/g
Electromagnetic emissions
CE_EMC, FCC
Safety
CE_LVD
Wireless standard
IEEE 802.11b/g
Connectivity LEDs
PWR, SYS, WLAN, LAN
Frequency range
2.4 - 2.4385 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Brand Image Product code Product Stock Price from
TP-Link 108Mbps Wireless Access Point 108 Mbit/s TP-Link 108Mbps Wireless Access Point 108 Mbit/s
(show image)
TL-WA601G 108Mbps Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)