ATEN logo

ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110396
Info modified on:
16 Jan 2024, 10:47:42
End of life date:
01 Aug 2021
Bullet Points ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black:
  • - Provides 4 additional USB 2.0 ports to existing USB Systems.
  • - Four independent, fully functional, 480 Mbps, downstream ports.
  • - Fully compliant with the USB 2.0 specification.
  • - Supports transfer rates of 1.5 / 12 /480 Mbps.
  • - Per port overcurrent protection.
  • - Compact design, easy to store at anywhere.
  • - Built in Magnet Pad for quick mount and easy movement.
  • - Plug-n-play.
  • - Available in silver, black, and burgundy.
  • - OS Support: Windows 2000, Windows XP, Mac and FreeBSD
Long product name ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black:

4-Port USB 2.0 Hub with Magnetic

ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black:

Features
- Provides 4 additional USB 2.0 ports to existing USB Systems.
- Four independent, fully functional, 480 Mbps, downstream ports.
- Fully compliant with the USB 2.0 specification.
- Supports transfer rates of 1.5 / 12 /480 Mbps.
- Per port overcurrent protection.
- Compact design, easy to store at anywhere.
- Built in Magnet Pad for quick mount and easy movement.
- Plug-n-play.
- Available in silver, black, and burgundy.
- OS Support: Windows 2000, Windows XP, Mac and FreeBSD

Short summary description ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black:

ATEN 4-Port USB 2.0 HUB, USB 2.0, 480 Mbit/s, Black, ROHS, 5 V, Win 2000, XP Mac FreeBSD

Long summary description ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black:

ATEN 4-Port USB 2.0 HUB. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Certification: ROHS. Output voltage: 5 V. Compatible operating systems: Win 2000, XP Mac FreeBSD. Weight: 31 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.