location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART 3000NET
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:55:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2400 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
Warranty: 2-year warranty, 3 year with registration
Long product name Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports :
The long product name of Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports
More>>>
Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports:
The official description of Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SMART3000NET intelligent, line interactive large tower UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 7 minutes fully loaded. Runtime is expandable with optional BP24V28-2U (limit 1) and BP24V70-3U (multi-pack compatible) external battery packs. 3000VA/2400 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes 8 protected outlets. Supports remote monitoring of UPS and site power conditions via built-in RS-232 enabled monitoring port, plus standard UPS monitoring via 2 built in contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and front panel LEDs indicate line power, battery power, battery charge level, load level and voltage regulation status. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges.
- SMART 3000NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression
- 3000VA/2400 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices
- Large internal batteries offer runtimes of 23 minutes at half load (1500VA/1200 watts) and 7 minutes at full load (3000VA/2400 watts)
- Runtime is further expandable with optional external BP24V28-2U (limit 1) and BP24V70-3U (multi-pack compatible) battery packs
- Automatic Voltage Regulation (AVR) circuits maintain 120V nominal output over an input voltage range of 87-140V
- Includes 8 fully protected outlets (4 NEMA 5-15R & 4 NEMA 5-15/20R) with 2 single outlet load banks that can be individually powered off and back on again via software interface
- PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user defined script commands
- Offers simultaneous monitoring of up to 3 directly connected devices through included DB9 contact closure and RS-232 enabled interfaces, or the monitoring of any number of additional servers over IP with included PowerAlert monitoring software
- In addition to the contact closure monitoring of on battery, low battery and power restored messaging, built-in RS-232 interface supports messaging of UPS and line power status, including AC line voltage, DC battery voltage and remaining battery capacity
- Supports activate self-test and UPS output power control for delayed or immediate reboot of connected equipment
- Diagnostic LEDs (indicate 17 performance conditions)

Short summary description Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports:
This short summary of the Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports, Line-Interactive, 3 kVA, 2400 W, Sine, 87 V, 140 V

Long summary description Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2400 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L5-30P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 23 min, Battery recharge time: 9 h. Form factor: Tower, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 229 mm, Depth: 318 mm, Height: 432 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2400 W
Waveform *
Sine
Input operation voltage (min) *
87 V
Input operation voltage (max) *
140 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output voltage regulation
-13 / +5%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
22 A
Surge energy rating
480 J
Number of input phases
1
Efficiency
99%
Power factor
0.8
EMI/RFI noise filtering
Yes
Power protection features
Over power, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R
Power plug
NEMA L5-30P
AC outlets quantity
8 AC outlet(s)
Serial ports quantity
3
RS-232 ports
1
Battery
Typical backup time at full load
7 min
Typical backup time at half load
23 min
Battery recharge time
9 h
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Cable length
2.4 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
FCC, CSA, NOM, UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
229 mm
Depth
318 mm
Height
432 mm
Weight
40.4 kg
Package width
324 mm
Package depth
419 mm
Package height
565 mm
Package weight
43.6 kg
Other features
Battery type
BP24V28-2U, BP24V70-3U
Brand Image Product code Product Stock Price from
Tripp Lite AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount Tripp Lite AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
(show image)
AVRX650UD AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount Tripp Lite AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
(show image)
AVRX500UD AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
(show image)
AVRX1000UD AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU5KRT3UG SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U Tripp Lite SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U
(show image)
SU5KRT3UX SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU6KRT3UX SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU6KRT3UG SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)