location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIXIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mini X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9114B002
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 12.8 MP CMOS 25.4 / 2.3 mm (1 / 2.3") Black
  • - Memory card
  • - Built-in display 6.86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - stereo Built-in microphone
  • - DC-in jack Microphone in
  • - Wi-Fi
  • - 1910 mAh
Long product name Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black :
The long product name of Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.3" CMOS, 12.8MP, Micro SD, f/2.8, 1920x1080, 4000x3000 JPEG, DIGIC DV 4, 205g
More>>>
Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black:
The official description of Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

The latest member of the popular VIXIA mini series of pocket-sized camcorders, the new Canon VIXIA mini X offers a number of important professional features to ensure that your productions contain the highest audio and video quality. Key innovations include a large, built-in stereo microphone for clear recording with minimal noise using enhanced Linear PCM 16-bit audio at a 48 kHz sample rate, together with full-format 1920 x 1080 HD videos in both MP4 and AVCHD (60i) formats recorded to SD media. A variable-angle LCD with a built-in stand simplifies place-and-shoot recordings or self-shoot productions, with one-touch switching between Wide and Close-up modes. Electronic image stabilization helps reduce camera shake when shooting close-up during handheld shoots, while advanced built-in Wi-Fi® functions now support live remote streaming to video monitors for surveillance and other applications, in addition to conventional HDMI output to large-screen TVs. A new, enhanced battery offers 2.5-times the record time of previous models for extended shooting time.

Short summary description Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black:
This short summary of the Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VIXIA mini X, 12.8 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 6.86 cm (2.7"), 205 g

Long summary description Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon VIXIA mini X. Total megapixels: 12.8 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Minimum focal length (35mm film equiv): 15.4 mm, Maximum focal length (35mm film equiv): 43.7 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Normal focusing range: 0.4 - ∞. White balance: Auto, Custom modes, Daylight, Tungsten

Image sensor
Total megapixels *
12.8 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.3 mm (1 / 2.3")
Effective megapixels (image)
12 MP
Effective megapixels (movie)
8.29 MP
Lens system
Image stabilizer *
Yes
Minimum aperture number
2.8
Minimum focal length (35mm film equiv)
15.4 mm
Maximum focal length (35mm film equiv)
43.7 mm
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
1
Focusing
Normal focusing range
0.4 - ∞
White balance
White balance
Auto, Custom modes, Daylight, Tungsten
Shutter
Camera shutter speed
1/12 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Built-in display *
Yes
Display aspect ratio
4:3
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
10 lx
Image processor
DIGIC DV IV
3D *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1920 x 1080 pixels
Video formats supported
AVCHD, MP4
Supported video modes
1080p, 720p
Analog signal format system
NTSC
Still image
Maximum image resolution *
4000 x 3000 pixels
Image formats supported
JPG
Audio
Audio system
stereo
Built-in microphone *
Yes
Ports & interfaces
DC-in jack
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
No
Mini HDMI ports quantity
1
S-Video out
No
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Battery
Battery capacity *
1910 mAh
Battery type
NB-12L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
82 mm
Depth
109 mm
Height
30 mm
Weight *
205 g
Packaging content
Batteries included
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 01:20:28
Uk has collected 4 expert reviews for Canon VIXIA mini X Handheld camcorder 12.8 MP CMOS Full HD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2014-09-04 01:20:26
Is the micro camcorder segment poised for a comeback? With the introduction of the Canon Vixia Mini ($300), Canon certainly hopes so. Since the Flip camera brand disappeared from shelves in 2011, the micro camcorder segment has been pretty much devoid of...
Good Easy to use, Small, compact design, Lots of creative applications, Wi-Fi for remote control and wireless transfers/streaming...
Bad Somewhat limited practicality, Unstable video when handholding, Frustrating Wi-Fi experience...
Bottom line When we first got the Vixia Mini, we were hoping for more of an action-oriented camera in the GoPro Hero mold. The lack of built-in durability and accessories, however, really limits the Mini in this regard. One area in which the Vixia Mini could really...
70%
camcorderinfo.com
Updated:
2014-09-04 01:20:28
Canon's newest camcorder is the company's most unique to date. Related Samsung QF30 Camcorder Review JVC GC-PX100 Camcorder Review Sony HDR-PJ650V Camcorder Review With its unusual form factor, the Vixia mini is Canon's most uniqu...
Bottom line The Vixia mini is a tad overpriced, but it's a good first step for Canon. Is there a compelling reason to go with the Vixia mini over the incredibly popular GoPro? The mini is easier to use thanks to its built-in articulating LCD and kickstand, and it...
69%