location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR841ND wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR841ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR841ND show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name TP-Link TL-WR841ND wireless router Fast Ethernet Black, White :
The long product name of TP-Link TL-WR841ND wireless router Fast Ethernet Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N Router, 4x 10/100Mbps, 802.11b/g/n, 2.4-2.4835GHz
More>>>
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White:
The official description of TP-Link TL-WR841ND wireless router Fast Ethernet Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WR841ND Wireless N Router is a combined wired/wireless network connection device designed specifically for small business, office, and home office networking requirements. It complies with the IEEE 802.11n(Draft 2.0)standard with wireless transmission speeds of up to 300M. The router adopts 2*2 MIMO technology and has two external Antennas providing even better wireless performance, transmission rates, stability and coverage. At the same time, CCA technology automatically avoids channel conflicts using its channel selection feature. It also works well with other 11g and 11n protocol wireless products.

The TL-WR841ND provides multiple security measures; supporting SSID broadcast control, MAC address access control, WEP encryption, WPA/WPA2, and WPA-PSK/WPA2-PSK authentication. At the same time QSS(Quick Secure Setup)complies with WPS allowing for worry-free wireless security configuration. These combined security features will guard against intruders using stronger, safer protection.

The TL-WR841ND allows companies, offices, and homes to share one Internet connection with more computers. Apart from this product’s simple setup and more common broadband router functions, it also supports priority of service where applications using a lot of bandwidth that are sensitive to interruptions such as voice and video are given priority in order to assure quality. The router also supports on-demand dialing, online access management, Automatic virus isolation, UPnP, DDNS, advanced system security record, friendly user interface, and simple, easy configuration allowing all users to comfortably configure the router. This is a fashionable product with superior performance and should be your first choice when setting up a network.

Short summary description TP-Link TL-WR841ND wireless router Fast Ethernet Black, White:
This short summary of the TP-Link TL-WR841ND wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WR841ND, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White

Long summary description TP-Link TL-WR841ND wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of TP-Link TL-WR841ND wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

TP-Link TL-WR841ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, White. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11h
Port forwarding
Yes
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK, WPS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black, White
LED indicators
Yes
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna connector type
RP-SMA
Antenna gain level (max)
5 dBi
Antennas quantity
2
Detachable antenna(s)
Yes
Transmit power
20 dBmW
Features
Certification
CE, FCC, RoHS
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
192 mm
Depth
130 mm
Height
33 mm
Other features
Mobile network connection
No
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Dimensions (W x D x H) (imperial)
200.7 x 139.7 x 30.5 mm (7.9 x 5.5 x 1.2")
Supported protocols
DDNS, VPN
Input current
0.6 A
Frequency band
2.4 GHz
Filtering description
IP, MAC, Domain
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:27
Uk has collected 7 expert reviews for TP-Link TL-WR841ND wireless router Fast Ethernet Black, White and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:02:57
If you need a cheap, close range router that’s 802.11n-capable, then TP-Link’s TL-WR841ND is a viable option. Although its configuration options are somewhat limited, its quite speedy.
Good Price point, fairly fast throughput...
Bad Bandwidth speeds decrease dramatically at 15-20m, restricted configuration options The Final Word If you need a cheap, close range router that’s 802.11n-capable, then TP-Link’s TL-WR841ND is a viable option. Although its configuration options...
Bottom line If you need a cheap, close range router that’s 802.11n-capable, then TP-Link’s TL-WR841ND is a viable option. Although its configuration options are somewhat limited, its quite speedy.
65%
Brand Image Product code Product Stock Price from
TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White
(show image)
TL-WN442G 54Mbps High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR543G wireless router Fast Ethernet Black, White TP-Link TL-WR543G wireless router Fast Ethernet Black, White
(show image)
TL-WR543G TL-WR543G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N WiFi Router TP-Link 300Mbps Wireless N WiFi Router
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR541G wireless router Black, White TP-Link TL-WR541G wireless router Black, White
(show image)
TL-WR541G TL-WR541G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR340GD wireless router Fast Ethernet TP-Link TL-WR340GD wireless router Fast Ethernet
(show image)
TL-WR340GD TL-WR340GD 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR642G wireless router Black, White TP-Link TL-WR642G wireless router Black, White
(show image)
TL-WR642G TL-WR642G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)