location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link SMB Broadband Router wired router Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMB Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R4199G
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link SMB Broadband Router wired router Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.3
  • - Web-based management
  • - DHCP client DHCP server
Long product name TP-Link SMB Broadband Router wired router Grey :
The long product name of TP-Link SMB Broadband Router wired router Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 WAN port + 9 LAN ports Router
More>>>
TP-Link SMB Broadband Router wired router Grey:
The official description of TP-Link SMB Broadband Router wired router Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-R4199G is a new generation of single-WAN broadband router especially designed to meet the demand of high-speed Internet cafes/SMB (Small and Medium Business). It adopts Intel XScale technology with frequency of 533MHz, Multi-CPU distributed processing, to ensure high performance and high availability. Additionally, the 6-layer PCB, the built-in high-redundancy power module and the 19-inch rack-mountable steel case feature a new architecture that dramatically stretches the performance of the router by enabling stable connections.

The TL-R4199G provides all the normal settings of a broadband router, it features much more advanced functions, such as Bandwidth Control, Port Mirror, Port VLAN, IEEE 802.1x Authentication, UPnP, DDNS, VPN Pass-through, Firewall and System Log; has the function of integrated management of switch and supports VLAN and port mirroring.

The TL-R4199G provides IP based bandwidth control and connection session configuration function. The administrator can set the bandwidth and connection session of each internal computer. It supports IP and MAC binding which can efficiently avoids the attack of ARP. Start binding IP with MAC when the network is normally operated, the corresponding relation of the MAC and IP of each internal computer will be restored in the buffering table of router.

The TL-R4199G provides a friendly configuration interface for easy use. With multiple functions, high-reliability, and high-security, it widely meets SMB (Small and Medium Business), organ, Internet cafe, broadband community, and school networks new and changing requirements.

- Intel IXP Network Processor, main frequency up to 533MHz;
- Supports TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS;
- IP address based and Port based QoS, allows to limit the bandwidth of a single station;
- Built-in basic managed switch, supports bandwidth control, VLAN and Port Mirror;
- Supports VPN Pass-through, UPnP and DDNS;
- Supports Virtual Server, Special Application, DMZ host and Static Routing;
- Supports session control, allows to limit the session of a single station;
- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering;
- Provides Scan and DoS attack defence, Dubious Packet Defence, avoiding network attack and viruses;
- Supports IP and MAC address binding, avoiding ARP attack effectively;
- Supports MAC address Clone and MAC Modification;
- Supports Backup configuration and restore;
- Supports Https security management;
- Web based management and remote management, firmware upgrade;
- Standard 19-inch rack-mountable steel case.

Short summary description TP-Link SMB Broadband Router wired router Grey:
This short summary of the TP-Link SMB Broadband Router wired router Grey data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link SMB Broadband Router, Grey

Long summary description TP-Link SMB Broadband Router wired router Grey:
This is an auto-generated long summary of TP-Link SMB Broadband Router wired router Grey based on the first three specs of the first five spec groups.

TP-Link SMB Broadband Router. Networking standards: IEEE 802.3. Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, HTTP. Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD. Processor model: Intel IXP, Processor frequency: 533 MHz, Certification: CE FCC RoHS. Product colour: Grey

Network
Networking standards *
IEEE 802.3
Full duplex
Yes
Supports ISDN connection
No
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
9
RS-232 ports
1
DC-in jack
Yes
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, ICMP, PPPoE, SNTP, HTTP
Security
MAC address filtering
Yes
IP address filtering
Yes
Filtering description
ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD
System event log
Yes
Features
Built-in processor
Yes
Processor model
Intel IXP
Processor frequency
533 MHz
Certification
CE FCC RoHS
Design
Product colour *
Grey
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
3.9 kg
Other features
Maximum data transfer rate
1 Gbit/s
Dimensions (WxDxH)
440 x 220 x 44 mm
Connectivity technology
Wired
Connectivity LEDs
Yes
Input voltage
100 - 240 V
Dimensions (W x D x H) (imperial)
439.4 x 221 x 43.2 mm (17.3 x 8.7 x 1.7")