location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS182 video splitter HDMI 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS182
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS182 show
Show alternative article codes used in the online market place
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS182 video splitter HDMI 2x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one HDMI A/V source to two HDMI displays at the same time
  • - Superior video quality – HDTV resolution of 480p, 720p, 1080i and 1080p (1920x1080); VGA, SVGA, SXGA, UXGA (1600x1200), WUXGA (1920x1200)
  • - Cascade distance: Source to Device -1.8m, Device to Device-15m,Device to Display-20m
  • - HDMI (Deep color)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Cascadable to 3 levels - provides up to 8 HDMI signals
  • - Long distance transmission - 20 m (24 AWG)
  • - DDC compatible
  • - HDCP 1.1 compatible
  • - Signaling rates up to 2.25Gbits in support of 1080p display
  • - All-metal casing
  • - LED indication of display devices
  • - Plug-and-play - no software installation required
  • - Easy and affordable way to take your home theater system to the next level, or upgrade presentations, training, and video broadcasts in a corporate, educational, or commercial setting
Long product name ATEN VS182 video splitter HDMI 2x HDMI :
The long product name of ATEN VS182 video splitter HDMI 2x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port HDMI Splitter
More>>>
ATEN VS182 video splitter HDMI 2x HDMI:
The official description of ATEN VS182 video splitter HDMI 2x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS182 HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to two displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays.

The VS182 HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS182 video splitter HDMI 2x HDMI:
This short summary of the ATEN VS182 video splitter HDMI 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS182, HDMI, 2x HDMI, 1920 x 1200 pixels, Black, 20 m, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)

Long summary description ATEN VS182 video splitter HDMI 2x HDMI:
This is an auto-generated long summary of ATEN VS182 video splitter HDMI 2x HDMI based on the first three specs of the first five spec groups.

ATEN VS182. Video port type: HDMI, Video out: 2x HDMI. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 20 m. Power consumption (typical): 2 W. Dimensions (WxDxH): 125 x 81.5 x 25 mm. Cables included: HDMI

Ports & interfaces
Video port type *
HDMI
Video out *
2x HDMI
Video ports quantity *
2
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Full HD
No
Maximum operating distance
20 m
Remote control included
No
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Power LED
Yes
Supported video modes
1080i, 1080p, 480p, 720p
Network
Ethernet LAN
No
Power
Power consumption (typical)
2 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
125 x 81.5 x 25 mm
Packaging content
Manual
Yes
Cables included
HDMI
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Product code Product Stock Price from
ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz) ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz)
(show image)
VS102-AT VS102 2-Port VGA Splitter Wall Plate (250MHz) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS164 video splitter DVI 4x DVI-I ATEN VS164 video splitter DVI 4x DVI-I
(show image)
VS164 VS164 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS162 video splitter DVI 2x DVI-I ATEN VS162 video splitter DVI 2x DVI-I
(show image)
VS162 VS162 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1208T video splitter VGA ATEN VS1208T video splitter VGA
(show image)
VS1208T VS1208T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1204T video splitter VGA ATEN VS1204T video splitter VGA
(show image)
VS1204T VS1204T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS134A video splitter VGA 4x VGA ATEN VS134A video splitter VGA 4x VGA
(show image)
VS134A VS134A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0116 video splitter VGA 16x VGA ATEN VS0116 video splitter VGA 16x VGA
(show image)
VS0116 VS0116 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS98A video splitter VGA 8x VGA ATEN VS98A video splitter VGA 8x VGA
(show image)
VS98A VS98A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VS92AUK ATEN AT-VS92AUK
(show image)
VS92A AT-VS92AUK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)