location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wireless N USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN827N
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s :
The long product name of TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N USB Adapter
More>>>
TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s:
The official description of TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WN827N Wireless N USB Adapter complies with IEEE 802.11n (Draft 2.0), IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The USB adapter with internal Omni-directional antennas works well with other 11g and 11n protocol wireless products and adopts MIMO technology which can bring a faster, wider, and more stable wireless experience. This product can also simultaneously operate bandwidth intensive applications using a lot of bandwidth which are sensitive to interruption. When using multiple bandwidth intensive applications, the most sensitive of these applications can be given priority over the others to be allocated more bandwidth in order to assure quality.
- 20/40MHz interoperable channels dramatically increase performance
- Supports 64/128-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X
- Simple Configuration and monitoring
- Supports Roaming technology, guaranteeing efficient wireless connections.
- Simple and easy to use user manageable software for a relaxed easy configuration of wireless client.
- Compatible with 11g and 11b equipment, Intel Centrino Compatibility tested
- Supports Windows 2000/XP/Vista OS

Short summary description TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s:
This short summary of the TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 300Mbps Wireless N USB Adapter, Wireless, USB, 300 Mbit/s, Black, Silver

Long summary description TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s:
This is an auto-generated long summary of TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 300Mbps Wireless N USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni, Product colour: Black, Silver

Brand Image Product code Product Stock Price from
TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s
(show image)
TL-WN961N 300Mbps Wireless N Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit PCI Express Network Adapter TP-Link Gigabit PCI Express Network Adapter
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
(show image)
TG-5269 Gigabit Cardbus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN353GD 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s
(show image)
TL-WN653AG 108Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s
(show image)
TF-3239D 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N CardBus Adapter 300 Mbit/s TP-Link 300Mbps Wireless N CardBus Adapter 300 Mbit/s
(show image)
TL-WN811N 300Mbps Wireless N CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s
(show image)
TL-WN851N 300Mbps Wireless N PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN821N network card WLAN 300 Mbit/s TP-Link TL-WN821N network card WLAN 300 Mbit/s
(show image)
TL-WN821N TL-WN821N 0.00
(excl. VAT)
0 (incl. VAT)