Zebra logo

Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26541
Info modified on:
21 Oct 2022, 10:14:32
Long product name Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired:

TLP 3844-Z, ZPL, RS232, Par, USB, 5 Rolls Capacity + Dispenser

Short summary description Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired:

Zebra TLP 3844-Z, 300 x 300 DPI, 102 mm/sec, Wired

Long summary description Zebra TLP 3844-Z label printer 300 x 300 DPI 102 mm/sec Wired:

Zebra TLP 3844-Z. Maximum resolution: 300 x 300 DPI, Print speed: 102 mm/sec. Supported paper width: 104 mm. Connectivity technology: Wired

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.