location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Single USB2.0 Port Fast Ethernet Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single USB2.0 Port Fast Ethernet Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-PS110U V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364031008
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:29:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Single USB2.0 Port Fast Ethernet Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with more than 320 printer models on the market
  • - Supports multi-protocol and multi-OS, easy to set up in almost all network environments
  • - High-speed microprocessor and USB2.0 compliant printing port make processing jobs faster
  • - Simple setup and management, very easy to operate
  • - Compact and smart design, can be located almost anywhere
Warranty: 3 years
Long product name TP-Link Single USB2.0 Port Fast Ethernet Print Server :
The long product name of TP-Link Single USB2.0 Port Fast Ethernet Print Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Port, Fast Ethernet RJ-45 Port, 73×65×30, DHCP Client,POST
More>>>
TP-Link Single USB2.0 Port Fast Ethernet Print Server:
The official description of TP-Link Single USB2.0 Port Fast Ethernet Print Server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
The TP-LINK TL-PS110U print server allows you to take the computer out of the loop while setting up a printing network. All that is needed is to connect the TL-PS110U to a printer via the USB port, connect the print server to your LAN, and you will be able to access your printer from any computer on the LAN.

Great Compatibility
TP-LINK print servers are compatible with most majorities of printers on the market. At the same time, we also make sure to keep our products up to date with new models of printers.

High-speed Printing
TP-LINK print servers feature high-speed microprocessor and USB 2.0 port to ensure user printing jobs are processed both e ectively and rapidly.

Wide Applicability
TP-LINK print servers support a majority of operating systems including Windows, Netware, Unix/Linux, and Mac. Also TP-LINK print servers support a number of network protocols including TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW TCP, increasing the width of application.

Features
-Compatible with more than 320 printer models on the market.
-Supports multi-protocol and multi-OS, easy to set up in almost all network environments.
-High-speed microprocessor and USB2.0 compliant printing port make processing jobs faster.
-Supports POST (Power On Self Test) and E-mail Alert, to help identify printing problems as soon as possible.
-Simple setup and management, very easy to operate.
-Compact and smart design, can be located almost anywhere.

Short summary description TP-Link Single USB2.0 Port Fast Ethernet Print Server:
This short summary of the TP-Link Single USB2.0 Port Fast Ethernet Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Single USB2.0 Port Fast Ethernet Print Server, White, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, Telnet

Long summary description TP-Link Single USB2.0 Port Fast Ethernet Print Server:
This is an auto-generated long summary of TP-Link Single USB2.0 Port Fast Ethernet Print Server based on the first three specs of the first five spec groups.

TP-Link Single USB2.0 Port Fast Ethernet Print Server. Product colour: White. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, Management protocols: Telnet. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows ME, Windows NT, Windows.... Certification: FCC, CE

Features
Internal *
No
Product colour
White
DHCP client
Yes
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP
Management protocols
Telnet
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Software
Windows operating systems supported
Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows ME, Windows NT, Windows Vista, Windows XP
Certificates
Certification
FCC, CE
Weight & dimensions
Width
73 mm
Depth
65 mm
Weight & dimensions
Height
30 mm
Packaging data
Package type
Box
Quantity per pack
1 pc(s)
Package width
207 mm
Package depth
168 mm
Package height
68 mm
Package weight
280 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 70%
Storage temperature (T-T)
-5 - 65 °C
Other features
Data transfer rate
100 Mbit/s
Power requirements
5V DC, 2A
Dimensions (WxDxH)
73 x 65 x 30 mm
Network ready
Yes
Compatible operating systems
Windows 9x/ME, Windows NT/2000/XP/Vista, Mac OS 8.1 or Later, UNIX/Linux, Netware 3.12 or Later
Interface
USB 2.0
Non-operating relative humidity (non-condensing)
0 - 80%