location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100Mbps PCI Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF-3239D
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal Component for: PC/Laptop
Long product name TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s :
The long product name of TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100M PCI Network Adapter
More>>>
TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s:
The official description of TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TP-LINK TF-3239D Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.

TF-3239D keeps low cost and eliminates usage barriers. It is the easiest way to upgrade a network from 10 to 100Mbps. Supports both 10Mbps and 100Mbps network speed both in Half-Duplex and Full-Duplex transfer modes, using Auto-Negotiation technology to detect the network speed. It also can be widely used in most modern Operating System.

TF-3239D includes a socket for a boot ROM and can be used in diskless workstations, providing network security and easy management.
- Supports Full Duplex and Half Duplex transfer modes
- Provides BOOTROM socket
- Supports IEEE 802.3x flow control for Full Duplex mode
- Provides diagnostic software
- One LED indicator for monitoring link/activity
- Supports drivers for NetWare 3.x, 4.x, Windows 98, Windows Me, Windows NT4.0, Windows 2000, Windows XP, Windows Vista, Linux 2.4.x

Short summary description TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s:
This short summary of the TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 10/100Mbps PCI Network Adapter, Internal, Wired, PCI, 100 Mbit/s, Green

Long summary description TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s:
This is an auto-generated long summary of TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 10/100Mbps PCI Network Adapter. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s. Product colour: Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Full duplex
Yes
Supported network protocols
CSMA/CD, TCP/IP, PCI Revision 2.1/2.2
Design
Component for *
PC/Laptop
Product colour
Green
Internal *
Yes
Certification
FCC, CE
System requirements
Compatible operating systems
Win 98, Me, NT4.0, 2000, XP, Vista Linux 2.4.x
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Compliance industry standards
IEEE 802.3, 802.3u, 802.3x
Flow control support
Yes
I/O ports
1x RJ45
Supported data transfer rates
10/100 Mbps
Link/Act LED
Yes
Wireless connection
Yes
Operating temperature (T-T)
32 - 104 °F
Brand Image Product code Product Stock Price from
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN350G 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit PCI Express Network Adapter TP-Link Gigabit PCI Express Network Adapter
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN510G 54Mbps eXtended Range™ Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
(show image)
TG-5269 Gigabit Cardbus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
(show image)
TF-3239DL 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s
(show image)
TL-WN827N 300Mbps Wireless N USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN353GD 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN512AG 54Mbps 802.11a/b/g Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN821N network card WLAN 300 Mbit/s TP-Link TL-WN821N network card WLAN 300 Mbit/s
(show image)
TL-WN821N TL-WN821N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)