location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps 802.11a/b/g Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN553AG
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 54 Mbit/s
  • - Dual-band (2.4 GHz / 5 GHz)
Long product name TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s :
The long product name of TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-WN553AG IEEE 802.11a/b/g Wireless PCI Adapter, 54Mbps
More>>>
TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s:
The official description of TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- IEEE 802.11a/b/g Wireless PCI Adapter.
- Up to 54Mbps and fully compatible with802.11a/b/g.
- Extended Range, up to 9 times than the range of normal wireless products.

Complying with IEEE 802.11a/b/g, the TL-WN553AG adopts TP-LINK “Extended Range” WLAN transmission technologies, resulting in transmission distances of 2-3 times that of normal products, transmission range is extended from 4-9 times.

The TL-WN553AG provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN553AG has super-safety data communication ability. With it´s strong firewall, the TL-WN553AG features effective security to protect the wireless network from intruders.

With the external antenna, the TL-WN553AG can adapt to different operational environments and let the user connect to the Wireless network easily. The TL-WN553AG also supports Seamless Roaming and is compatible with other 11a, 11b, 11g WLAN equipment.

Short summary description TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s:
This short summary of the TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter, Wired, PCI, 54 Mbit/s

Long summary description TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s:
This is an auto-generated long summary of TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: 2dBi

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5.85 GHz
Design
Antenna type
2dBi
Receiver sensitivity
54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER 256K:-105dBm@8% PER
Certification
CE, FCC
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.11a
Dimensions (WxDxH)
133 x 121 x 22 mm
Supported data transfer rates
11g: 54/48/36/24/18/12/9/6 Mbps; 11b:11/5.5/3/2/1 Mbps
Outdoor range
830m
Indoor range
200m
Brand Image Product code Product Stock Price from
TP-Link TL-WN727N network card WLAN 150 Mbit/s TP-Link TL-WN727N network card WLAN 150 Mbit/s
(show image)
TL-WN727N TL-WN727N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN350G 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
(show image)
TF-3239DL 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)