location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS431 video switch Component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS431
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS431 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774117
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:55:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS431 video switch Component
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of four digital devices on a single high definition monitor or projector.
  • - Stereo audio support.
  • - Quick and easy switching via front panel pushbuttons or IR remote control.
  • - Electronic switching for greater reliability and durability.
  • - Easy installation.
  • - Complete home theater switching solution.
Long product name ATEN VS431 video switch Component :
The long product name of ATEN VS431 video switch Component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDTV A/V Switch
More>>>
ATEN VS431 video switch Component:
The official description of ATEN VS431 video switch Component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4 port VS431 makes plugging and unplugging devices a thing of the past. This high quality component video (YPbPr) switche with on-board stereo audio is perfect for HDTV enthusiasts who want to add more inputs to their high-definition display. Use the VS431 to effortlessly connect a DVD player and set-top box or satellite receiver to your HDTV or projector.

Or, for the home theatre buff, the VS-431 provides a complete switching solution. The IR remote is an added convenience, allowing you to enjoy multimedia switching from the comfort of your seat. The VS431 HDTV switche supports high-end digital video devices such as DVD players and recorders, set-top boxes, satellite receivers, and more. It also works well for high-definition editing systems.

Short summary description ATEN VS431 video switch Component:
This short summary of the ATEN VS431 video switch Component data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS431, Component, Metal, Silver, 1600 x 1200 (UXGA), 1080i, 1080p, 480p, 720p, 850 g

Long summary description ATEN VS431 video switch Component:
This is an auto-generated long summary of ATEN VS431 video switch Component based on the first three specs of the first five spec groups.

ATEN VS431. Video port type: Component. Material: Metal, Product colour: Silver, Supported graphics resolutions: 1600 x 1200 (UXGA). Weight: 850 g, Dimensions (WxDxH): 260 x 75 x 45 mm. Sustainability certificates: RoHS

Ports & interfaces
Video port type *
Component
DC-in jack
Yes
Features
Material
Metal
Product colour
Silver
HDCP
No
Supported graphics resolutions
1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480p, 720p
Full HD
No
LED indicators
Yes
Features
External power adapter
Yes
Weight & dimensions
Weight
850 g
Dimensions (WxDxH)
260 x 75 x 45 mm
Packaging content
Remote control included
Yes
Manual
Yes
AC adapter included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:30:42
Uk has collected 1 expert review for ATEN VS431 video switch Component but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS491 video switch VGA ATEN VS491 video switch VGA
(show image)
VS491 VS491 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 4-Port DVI/Audio Switch ATEN VS461 4-Port DVI/Audio Switch
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)