location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR340GD wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR340GD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR340GD
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-WR340GD wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name TP-Link TL-WR340GD wireless router Fast Ethernet :
The long product name of TP-Link TL-WR340GD wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54Mbps Wireless Router
More>>>
TP-Link TL-WR340GD wireless router Fast Ethernet:
The official description of TP-Link TL-WR340GD wireless router Fast Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
54Mbps Wireless Router TL-WR340GD integrates 4-Port 10/100Mbps switch, router and wireless AP, which is dedicated to Small Office/Home Office (SOHO) allowing you to create a wired or wireless network, and let your computer to share a high-speed Internet connection. When it comes to the installation, Easy Setup Assistant could lead you through the setup process step-by-step, and even helps with wireless network settings and security configurations, especially for novice users.

54Mbps Basic Wireless
Wireless Router TL-WR340GD complies IEEE 802.11g standard with transmission rates up to 54Mbps, is designed to establish a basic wireless connection, surfing the Internet, E-mail, files-downloading and so on.

WDS --- Expand Your Network
During conventional wireless connection, you might found that signal degrades dramatically among rooms or offices at a long distance, which might not ensure your smooth downloading or uploading files. TL-WR340GD supports WDS bridging function, which can easily setup and expand the wireless network for wider coverage during long distance among obstacles.

IP QoS --- Control Bandwidth Reasonably
TL-WR340GD supports IP QoS function, allowing optimum utilization of bandwidth and offers bandwidth control over congestion, preventing the bandwidth abuse. In this way, the users of a small network receive committed and specific bandwidth, preventing non-critical applications from degrading network performance.

WPA / WPA2 Encryptions
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WR340GD provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, preventing your network from outside intrusions efficiently.

Easy Setup
Even novice users can easily setup their networking products. The device comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations.

Detachable Antenna
TL-WR340GD offers 3dBi external antenna that can be rotated and adjusted in different directions to fit various operation environments, and can bring better performance than the internal antenna. For even more demanding applications, the detachable antenna can be replaced with diverse antennas to show even greater flexibility and wider wireless coverage.

Short summary description TP-Link TL-WR340GD wireless router Fast Ethernet:
This short summary of the TP-Link TL-WR340GD wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WR340GD, Ethernet LAN

Long summary description TP-Link TL-WR340GD wireless router Fast Ethernet:
This is an auto-generated long summary of TP-Link TL-WR340GD wireless router Fast Ethernet based on the first three specs of the first five spec groups.

TP-Link TL-WR340GD. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Distributed Denial of Service (DDoS) prevention. Antenna connector type: RP-SMA. Certification: CE, FCC. Power consumption (typical): 4.1 W

Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Firewall security
Distributed Denial of Service (DDoS) prevention
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Antenna
Antenna connector type
RP-SMA
Features
Firmware upgradeable
Yes
Certification
CE, FCC
Power
Power consumption (typical)
4.1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
300 g
Other features
WLAN data transfer rates supported
54 Mbit/s
Compatible operating systems
Windows 2000/XP/Vista, Windows 7, or Mac or Linux-based
Dimensions (WxDxH)
160 x 102 x 28 mm
Supported WAN type
Dynamic IP, Static IP, PPPoE, PPTP, L2TP, BigPond, 802.1x+Dynamic/Static IP
Power supply type
9VDC, 0.6A
Operating temperature (T-T)
32 - 104 °F
Frequency range
2.4 - 2.4835 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:25
Uk has collected 1 expert review for TP-Link TL-WR340GD wireless router Fast Ethernet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
TP-Link TL-WR340G wireless router Black, White TP-Link TL-WR340G wireless router Black, White
(show image)
TL-WR340G TL-WR340G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR543G wireless router Fast Ethernet Black, White TP-Link TL-WR543G wireless router Fast Ethernet Black, White
(show image)
TL-WR543G TL-WR543G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N WiFi Router TP-Link 300Mbps Wireless N WiFi Router
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR541G wireless router Black, White TP-Link TL-WR541G wireless router Black, White
(show image)
TL-WR541G TL-WR541G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White TP-Link TL-WR841ND wireless router Fast Ethernet Black, White
(show image)
TL-WR841ND TL-WR841ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR642G wireless router Black, White TP-Link TL-WR642G wireless router Black, White
(show image)
TL-WR642G TL-WR642G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)