location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.5ft Velocity™ S-Video Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120400011 show
Category: S-Video Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:22:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Individually shielded conductors
  • - Fully molded connectors
  • - Flexible PVC jacket
  • - 24K gold plated connectors
Warranty: Lifetime.
Long product name C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue :
The long product name of C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5ft Velocity™ S-Video Cable
More>>>
C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue:
The official description of C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect solution for connecting Hi-8, SVHS and extended bandwidth PVR products to your home theater system.
Velocity™ S-Video Interconnects from Impact Acoustics provide the perfect solution for connecting extended definition video recorders or digital satellite systems to your a/v receiver or television/monitor. Carefully designed dual 75-ohm precision video conductors ensure optimal video quality. Individually shielded Y (luminance) and C (chrominance) conductors are combined with an overall aluminum foil and OFC braid shield to protect against radio frequency interference (RFI) and electromagnetic interference (EMI). These cost-effective high-performance cables ensure maximum video quality when compared with s-video cables typically included with consumer electronics products. In addition to fitting standard 4-pin S-Video jacks, the Velocity S-video cable fits most 7-pin jacks found on desktop and notebook PC’s with a TV out jack.

Short summary description C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue:
This short summary of the C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1.5ft Velocity™ S-Video Cable, 0.45 m, S-Video (4-pin), S-Video (4-pin), Blue, Male/Male, 0.227 kg (0.5 lbs)

Long summary description C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue:
This is an auto-generated long summary of C2G 1.5ft Velocity™ S-video cable 0.45 m S-Video (4-pin) Blue based on the first three specs of the first five spec groups.

C2G 1.5ft Velocity™ S-Video Cable. Cable length: 0.45 m, Connector 1: S-Video (4-pin), Connector 2: S-Video (4-pin). Net weight (imperial): 0.227 kg (0.5 lbs)

Features
Cable length *
0.45 m
Connector 1 *
S-Video (4-pin)
Connector 2 *
S-Video (4-pin)
Features
Product colour *
Blue
Connector gender
Male/Male
Other features
Net weight (imperial)
0.227 kg (0.5 lbs)
Country Distributor
United Kingdom 1 distributor(s)