location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba JournE M400 digital photo frame 10.9 cm (4.3")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JournE M400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4132E-2ETC
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba JournE M400 digital photo frame 10.9 cm (4.3"):
This short summary of the Toshiba JournE M400 digital photo frame 10.9 cm (4.3") data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba JournE M400, 10.9 cm (4.3"), 480 x 272 pixels, 400 cd/m², 16:9, BMP, DivX

Long summary description Toshiba JournE M400 digital photo frame 10.9 cm (4.3"):
This is an auto-generated long summary of Toshiba JournE M400 digital photo frame 10.9 cm (4.3") based on the first three specs of the first five spec groups.

Toshiba JournE M400. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display brightness: 400 cd/m². Image formats supported: BMP, Video formats supported: DivX, Audio formats supported: Mp3. Interface: Mini-USB. Speaker power: 0.5 W. Battery capacity: 1800 mAh