location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 2730p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU444EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™2 Duo SL9600 2.13 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB
  • - Intel® GMA X4500HD
  • - 1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
Long product name HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business :
The long product name of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SL9600 (2.13GHz, 6MB, 1066MHz), 12.1" WXGA (1280 x 800), 1 x 2048 MB DDR2, 160GB SATA 5400 rpm, Intel GMA X4500 HD, 56K modem, WLAN 802.11 a/b/g/n, Bluetooth, camera, Windows Vista Business 32-bit
More>>>
HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business:
The official description of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity with a twist. Starting at 3.7 lbs/1.7 kg the HP EliteBook 2730p Notebook PC offers you the functionality of an ultra-light notebook plus the flexibility of an ultra-slim tablet.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Twist the screen. In tablet mode, it converts your digitally handwritten notes to text or sends them as they are to coworkers and clients. Twist the screen and you have a conventional notebook – all in an ultra-slim form factor.

- Operating System: Genuine Windows Vista® Business 32-bit; Genuine Windows Vista® Business with downgrade to Windows XP Tablet Edition custom installed; FreeDOS.

- Working on the go. New low-voltage processors and 5400RPM drives increase system performance in a lightweight package. Integrated wireless technologies including HP Mobile Broadband, WLAN and Bluetooth® help you stay connected in more places.

- Sophisticated new design. The stainless steel surface, new dual-pointing device (touchpad and pointstick) with scroll zone, jog dial and touch-sensitive controls help it stand up to the heavy demands of business use.

- Passes rigorous MIL-STD 810F testing4. Designed to meet the tough military standards (MIL-STD 810F) for altitude, high temperatures and dust, the HP EliteBook 2730p can operate at extreme temperatures over 60 °C/140 °F and below –29 °C/–20 °F.

Short summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business:
This short summary of the HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2730p Notebook PC, Intel® Core™2 Duo, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows Vista Business

Long summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 2730p Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9600, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 1.7 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SL9600
Processor cores
2
Processor threads
2
Processor frequency *
2.13 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SL9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Memory upgrade
8 GB
Internal memory *
2 GB
Maximum internal memory *
8 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X4500HD
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array, optional 2 MP Webcam with Business Card Reader Software
Number of built-in speakers
1
Built-in microphone
Yes
Audio included
High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Intel Gigabit Network Connection (10/100/1000 NIC)
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
I/O ports
2 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® GS45 Express
GPS (satellite)
No
Keyboard
Keyboard type
Full-sized
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Recovery Manager (Vista Only), HP Client Manager Software, HP Client Configuration Management Agent
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Processor code
SLGEQ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37262
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Security management description
McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
290 mm
Depth
212 mm
Height
28 mm
Weight *
1.7 kg
Packaging data
Package dimensions (WxDxH)
180 x 380 x 80 mm
Package weight
1.4 kg
Hard drive
Storage drive type
160 GB 5400 rpm SATA 160 GB
Video
Video card features
Mobile Intel Graphics Media Accelerator X4500 HD
Other features
Manageability features
Intel Centrino 2 with vPro technology capable
Wireless technology
Intel 802.11 a/b/g/n mini-pci card, Bluetooth
Display
TFT
Power requirements
External 65W HP Smart AC adapter, HP Fast Charge Technology 6-cell (44 WHr) Lithium-Ion battery, optional HP 2700 Ultra-Slim Battery
Battery type
6-cell (44 WHr) Lithium-Ion battery
Wireless option type
Yes
Expansion slots
Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital slot
Multi-bay devices
Optional external Multibay II devices
Compatible operating systems
Genuine Windows Vista Enterprise, SuSe Linux Enterprise Desktop 10
Maximum HDD capacity
160 GB
Minimum storage drive space
80 GB
Graphics card
GMA X4500HD
Docking solution
HP 2700 Ultra-Slim Expansion Base, HP External MultiBay II
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, optional Smart Card Reader
HDD controller type
SATA (5400 rpm)
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:09:06
Uk has collected 14 expert reviews for HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Intel® GMA X4500HD Windows Vista Business and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 04:09:06
Design-wise this is a lovely Tablet PC with super build quality and a splendid keyboard. Internal specifications are adequate, but the lack of expansion ports and absence of an optical drive are major drawbacks. Hewlett Packard - EliteBook 2730p price...
0%
gadgetspeak.com
Updated:
2011-08-10 04:09:06
This Netbook sized notebook/tablet PC uses a low power Intel Centrino processor (all other netbooks seem to use the Atom processor that is not really powerful enough for Vista) so what has this HP offering got to get you buying it?...
64%
techradar.com
Updated:
2011-08-10 04:09:06
HPs EliteBook 2730p is aimed at corporate users with a big budget, providing them with premium materials and impressive mobility. It stands out by virtue of its digitised display, and the screen swivels 180 degrees to allow use as a Tablet PC. The 12...
Good Tablet screen, ULV Core 2 Duo CPU, Good battery life, 3G...
Bad No optical drive, Small HDD, Expensive, Only two USB ports...
70%
Laptopmag.com
Updated:
2011-08-10 04:09:06
There is no shortage of ultra-light convertibles on the market, including Lenovo’s ThinkPad X200 Tablet and Dell’s Latitude XT, but the HP EliteBook 2730p (an update to the HP Compaq 2710p) can run with the best of them. Unlike many in its sub-five-po...
Good Good tablet performance, Spacious, comfortable keyboard, Good viewing angles, Decent battery life...
Bad Uncomfortable mouse buttons, Sluggish hard drive, No optical drive, No finger-touch input...
Bottom line The HP EliteBook 2730p offers strong performance and endurance with a well-rounded feature set and a good pen experience. Its $1,599 price is very competitive, considering the Lenovo ThinkPad X200 Tablet starts at $1,884 and the Dell Latitude XT costs...
70%
computershopper.com
Updated:
2011-08-10 04:09:06
Following up on the HP Compaq 2710p, which offered plenty in the way of executive-chic style and tablet capability in an ultraportable package, the HP EliteBook 2730p drops the Compaq name, adds a touch pad, and boosts performance and batte...
Good Loads of security and durability features; sleek, slim, and highly portable; long battery life; comes with Windows XP downgrade...
Bad No optical drive; no touch capability; mediocre performance for price...
Bottom line Packed with security features, this sleek ultraportable tablet is made for the rigors of the road. It’s fast enough for most users and offers just about everything business executives could want...
84%
gcn.com
Updated:
2011-08-10 04:09:06
Other than that, I was suitably impressed with the EliteBook 2730p. Powered by an Intel Core 2 Duo SL9400 processor with a 120G hard drive and 3G of RAM, it is robust enough for most indoor work, whether in a factory or health facility.My initial worr...
Good Light, easy to use, powerful Webcam, intuitive tablettonotebook conversion.
Bad It could be more Internetsavvy.
0%
hardwaregeeks.com
Updated:
2011-08-10 04:09:06
This review is a bit overdue, it was meant to be posted early October but for some reason it got stuck in the queue and I am posting it now. HP recently made available the HP Elitebook 2730Pp upgrade to the HP Compaq 2710p which in my opinion was one o...
40%
ubergizmo.com
Updated:
2011-08-10 04:09:06
HP Elitebook 2730P Review Nov 6, 08 12:26 PM PDT by Hubert Nguyen Ive been playing with the HP 2730 for a few weeks now and it is time to tell you how it worked for me. The HP Elitebook 2730 is defined by HP as a business product, which means that it...
0%
Geek.com
Updated:
2011-08-10 04:09:06
One of HP’s big hits last generation was the Compaq 2710p convertible tablet. It was a business-class system with good looks and a great build. Powered by a Core 2 Duo processor and compatible with an extended life slice battery it proved itself to be...
0%
Ruggedpcreview.com
Updated:
2011-08-10 04:09:06
In August of 2008, HP introduced the HP Elitebook 2730p, a thoroughly modern Tablet PC convertible and successor to the earlier 2710p. While the Compaq name is gone and only little remains of the HP/Compaq tc1100s re-interpretation of Compaqs fabulou...
0%