location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" Rack LCD Monitor Keyboard Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5015
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:33:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels :
The long product name of APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" Rackmount Keyboard Monitor Mouse
More>>>
APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels:
The official description of APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize rack space. Maximize system visibility.
APC’s Rackmount Keyboard Monitor Mouse (KMM) is an integrated keyboard, 15” or 17” monitor, and mouse in a compact 1U design, which allows a KVM switch to be mounted in the rear of the device. The device is easily installed and minimizes support and maintenance costs, ensuring lower cost of ownership. The ultra-thin LCD screen, touchpad technology, and easy-to-install slide rails combine to form a high-quality, streamlined solution built for server management. The Rackmount KMM can be used in a variety of IT environments, from computer rooms to large data centers.

- 1024 X 768 maximum resolution
- Low Power Consumption
- On-Screen display (OSD) capability
- PC mouse/keyboard/video support
- Powder coat paint finish
- Status Indicator LED's

Short summary description APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels:
This short summary of the APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

APC 15" Rack LCD Monitor Keyboard Mouse, 38.1 cm (15"), 1024 x 768 pixels, LCD, 200 cd/m², 300:1, 30.4 cm

Long summary description APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of APC 15" Rack LCD Monitor Keyboard Mouse rack console 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

APC 15" Rack LCD Monitor Keyboard Mouse. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display: LCD. Certification: cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN.... Power supply type: 90-264 V 50/60 Hz, AC adapter input voltage: 100V,120V,200V,208V,230V, AC adapter frequency: 50 - 60 Hz. Dimensions (WxDxH): 476 x 556 x 44 mm. Weight: 14.3 kg

Brand Image Product code Product Stock Price from
APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17") APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17")
(show image)
AP5017UK 17" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17") 1280 x 960 pixels APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17") 1280 x 960 pixels
(show image)
AP5017 17" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 38.1 cm (15") 1024 x 768 pixels APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 38.1 cm (15") 1024 x 768 pixels
(show image)
AR8215 Rack-mount LCD Monitor/Keyboard Drawer Beige 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)