location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BSG71842 vacuum 5 L Dry 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSG71842
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSG71842
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:43:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch BSG71842 vacuum 5 L Dry 1800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 L 1800 W Black, Red
  • - Dry
  • - HEPA Filtering 74 dB
  • - Dust container full indicator Operating radius: 10 m
  • - Cord storage
More>>>
Short summary description Bosch BSG71842 vacuum 5 L Dry 1800 W:
This short summary of the Bosch BSG71842 vacuum 5 L Dry 1800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BSG71842, 1800 W, Dry, 5 L, HEPA, Filtering, 74 dB

Long summary description Bosch BSG71842 vacuum 5 L Dry 1800 W:
This is an auto-generated long summary of Bosch BSG71842 vacuum 5 L Dry 1800 W based on the first three specs of the first five spec groups.

Bosch BSG71842. Maximum input power: 1800 W. Cleaning type: Dry, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 74 dB. Product colour: Black, Red

Power
Maximum input power *
1800 W
Design
Dust capacity *
5 L
Cleaning type *
Dry
Product colour *
Black, Red
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Noise level *
74 dB
Operating radius
10 m
Ergonomics
Cord length
7 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
5.7 kg
Other features
Dimensions (WxDxH)
260 x 315 x 470 mm