location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL CONTROL® SERIES Control One Black 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CONTROL® SERIES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Control One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CONTROL1X2B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0500369088874 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 09:03:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JBL CONTROL® SERIES Control One Black 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W 2.0 channels
  • - 80 - 20000 Hz 8 Ω
  • - Black
Long product name JBL CONTROL® SERIES Control One Black 200 W :
The long product name of JBL CONTROL® SERIES Control One Black 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CONTROL ONE 2-Way 4" Control Monitor Speaker
More>>>
Short summary description JBL CONTROL® SERIES Control One Black 200 W:
This short summary of the JBL CONTROL® SERIES Control One Black 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

JBL CONTROL® SERIES Control One, 2.0 channels, 200 W, 80 - 20000 Hz, 8 Ω, Black

Long summary description JBL CONTROL® SERIES Control One Black 200 W:
This is an auto-generated long summary of JBL CONTROL® SERIES Control One Black 200 W based on the first three specs of the first five spec groups.

JBL CONTROL® SERIES Control One. Audio output channels: 2.0 channels. RMS rated power: 200 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Product colour: Black

Brand Image Product code Product Stock Price from
JBL

JBL CONTROL® SERIES Control One Silver 200 W
(show image)
CONTRONESI Control One 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL CONTROL® SERIES Now Bk Black 150 W
(show image)
CONTROLNOWBK Now Bk 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL CONTROL® SERIES Control One Silver 200 W
(show image)
CONTROL1X2S Control One 0.00
(excl. VAT)
0 (incl. VAT)
TEAC

TEAC MP-2XS 2.4 W
(show image)
MP2XS MP-2XS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)