location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blaupunkt WS-S1 security device components

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blaupunkt Check ‘Blaupunkt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-S1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054512451207
Category:
Components that give security to your devices such as password protection.
Security Device Components Check ‘Blaupunkt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blaupunkt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 01:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Blaupunkt WS-S1 security device components
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - White
  • - Quantity: 1
More>>>
Short summary description Blaupunkt WS-S1 security device components:
This short summary of the Blaupunkt WS-S1 security device components data-sheet is auto-generated and uses the product title and the first six key specs.

Blaupunkt WS-S1, Wireless, 95 x 29.5 x 82.5 mm, 0 - 85%, -10 - 40 °C, White

Long summary description Blaupunkt WS-S1 security device components:
This is an auto-generated long summary of Blaupunkt WS-S1 security device components based on the first three specs of the first five spec groups.

Blaupunkt WS-S1. Connectivity technology: Wireless. Dimensions (WxDxH): 95 x 29.5 x 82.5 mm. Product colour: White

Brand Image Product code Product Stock Price from
Blaupunkt

Blaupunkt DC-S3 security device components
(show image)
DC-S3 DC-S3 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt KPT-S1 security device components
(show image)
KPT-S1 KPT-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt PSS-S1 security device components
(show image)
PSS-S1 PSS-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt IR-S1L security device components
(show image)
IR-S1L IR-S1L 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt DC-S1 security device components
(show image)
DC-S1 DC-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt BPT 1500 Fleet
(show image)
BPT1500 FLEET BPT 1500 Fleet 0.00
(excl. VAT)
0 (incl. VAT)