location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-S03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H556141
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - 3LCD 2700 ANSI lumens
  • - Lamp 5000 h
  • - SVGA (800x600) 4:3 10000:1
  • - Screen size compatibility: 762 - 8890 mm (30 - 350")
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC 270 W
Long product name Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black :
The long product name of Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, SVGA, 800 x 600, 4:3, 30 inches - 350 inches, USB 2.0, VGA, HDMI
More>>>
Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black:
The official description of Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality, bright and vibrant images
This LCD projector effortlessly displays bright images with vivid colours for a crisp, clear picture: ideal for presentations and moving images, and is aided by the 10,000:1 contrast ratio. With an HDMI input, high definition video and audio content are easily played with the same high quality you would expect from the world's number one projector manufacturer.

Colour Light Output (CLO)
CLO is an important way of measuring a projector’s ability to deliver colour and, like all Epson projectors, this model has an equally high White and Colour Light Output for a bright picture with vivid colours.

User-friendly
Thanks to its manual keystone slider – unique to Epson – and automatic vertical keystone correction, this projector is quick and simple to set up. No matter the angle of the projector, you can easily align the projection to ensure a straight and correct image. The Colour Universal Design makes operating the projector easier, thanks to new LED colours and menu icons on the projector's control panel.

Wireless projector
The optional wireless connectivity allows you to show content easily from a range of devices without being connected to the projector via a cable.

Eco-friendly
The EB-S03 features an eco tab setting, auto lamp dimming function and an A/V mute timer.

Short summary description Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black:
This short summary of the Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-S03, 2700 ANSI lumens, 3LCD, SVGA (800x600), 10000:1, 4:3, 762 - 8890 mm (30 - 350")

Long summary description Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black:
This is an auto-generated long summary of Epson EB-S03 data projector Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) Black based on the first three specs of the first five spec groups.

Epson EB-S03. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 0 - 16.7 mm, Zoom ratio: 1.35:1. Video processing: 8 bit, Video colour modes: Dynamic. USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 8890 mm (30 - 350")
Projection distance (wide)
1.77 - 2.4 m
Projector brightness *
2700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
1890 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.4 cm (0.55")
White light output
2700 ANSI lumens
Colour light output
2700 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
0 - 16.7 mm
Zoom ratio
1.35:1
Digital zoom
1.35x
Throw ratio
1.45 - 1.96:1
Video
Full HD *
No
Video processing
8 bit
Video colour modes
Dynamic
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0.28 W
Power consumption (PowerSave)
201 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
297 mm
Depth
234 mm
Height
77 mm
Weight *
2.4 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Manual
Yes
Warranty card
Yes
Country Distributor
United Kingdom 1 distributor(s)