location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U339-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181299 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Gbit/s
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA
  • - Storage drive sizes supported: 2.5,3.5"
  • - DC-in jack
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD :
The long product name of Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD
More>>>
Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD:
The official description of Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's U338-000-SATA, USB 3.0 to SATA Adapter, allows connection to a Serial ATA Hard drive (2.5" / 3.5" ). Configure hard drives without having to install them first, or, pull data from a crashed computer hard drive to a new computer. The unit features a 22-Pin SATA Data + Power connector, and USB 3.0 Micro-B connector . Works with any SATA 2.5" or 3.5" SATA Hard drive. The U338-000-SATA is compatible with Windows and Mac, and can be connected to older USB generation computers ( 2.0 and 1.1, at slower speeds )
- USB 3.0 and below compliant
- SATA III ( 6Gbps ) and below compliant
- Supports Plug-and-Play...No Drivers or Software needed
- Supports LBA-48 bit ( Logical Block Addressing )
- Supports USB Mass Storage Class Bulk-Only Transport
- 22-Pin SATA Data + Power connector
- Compatible with 2.5" / 3.5" SATA Hard drives
- Supports drives up to 4TB
- Compatible with Windows, Mac, Linux

Short summary description Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD:
This short summary of the Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD, HDD, SSD, Serial ATA, 2.5,3.5", 5 Gbit/s, Black, China

Long summary description Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD:
This is an auto-generated long summary of Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD based on the first three specs of the first five spec groups.

Tripp Lite USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Country of origin: China. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.2 A. Cables included: USB. Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Country of origin
China
Certification
CE, FCC, RoHS
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Output voltage
12 V
Output current
4 A
Software
Windows operating systems supported
Yes
Software
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
AC adapter included
Yes
Cables included
USB
User guide
Yes
Manual
Yes
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Packaging data
Package width
160 mm
Package depth
203.2 mm
Package height
68.6 mm
Package weight
770 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332181296
Logistics data
Master (outer) case width
228.6 mm
Master (outer) case length
335.3 mm
Master (outer) case height
370.8 mm
Master (outer) case gross weight
8.26 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)