location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N310-anyNet N270 MBT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N310-KA03DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Blue
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 800 MHz
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - 4.5 h 40 W
  • - Windows XP Home Edition
More>>>
Short summary description Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue:
This short summary of the Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N N310-anyNet N270 MBT, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue:
This is an auto-generated long summary of Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue based on the first three specs of the first five spec groups.

Samsung N N310-anyNet N270 MBT. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1.23 kg

Design
Product type *
Netbook
Product colour *
Blue
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Speakers and microphone
2 x 1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Keyboard
Keyboard number of keys
83
Software
Operating system installed *
Windows XP Home Edition
Software
Bundled software
McAfee, Samsung Recovery Solution III Adobe Acrobat Reader Easy Battery Manager Easy Display Manager Easy SpeedUp Manager Samsung Magic Doctor Samsung Network Manager Samsung Update Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery capacity
4400 mAh
Battery life (max)
4.5 h
Power
AC adapter power
40 W
Weight & dimensions
Width
262 mm
Depth
184.5 mm
Height
28 mm
Weight *
1.23 kg
Video
Video card features
2048 x 1536
Other features
Wireless technology
IEEE 802.11b/g
Display
LCD
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 12:26:06
Uk has collected 48 expert reviews for Samsung N N310-anyNet N270 MBT Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
howtospendit.ft.com
Updated:
2015-01-17 12:25:59
So which netbook to choose with about 100 very similar models now out there? I am much inclined to follow the sage advice of my teenage goddaughter, Kitty Wordsworth, which she expounded at the funeral last year of her grandmother, the pioneering fashion...
0%
electricpig.co.uk
Updated:
2015-01-17 12:25:59
The Samsung N310 divides opinion. Some think it’s cutesy and colourful, others have slated its curved shell as looking like a Fisher Price netbook. Us? We’re quite taken with it. Samsung’s employed award winning designer Nato Fukasawa to smooth its edg...
Good Quirky and colourful styling. Solid design.
Bad No optical drive. Quite pricey.
Bottom line Looks and feels unique, but you’ll pay a little extra for the privilege...
60%
theglobeandmail.com
Updated:
2015-01-17 12:26:06
Netbooks are cheap, wee machines designed primarily – as their name suggests – to surf the net and let users hammer out the occasional missive on their rather elfin keyboards and screens. In the space of just a couple of years they've quickly become th...
0%
alphr.com
Updated:
2015-01-17 12:26:06
Netbooks might have started off life as the ugly ducklings of the notebook world, but with prices soaring ever higher, fine design is becoming an increasingly crucial part of their makeup. Samsung certainly agrees, and its latest lays claim to "class-l...
Bottom line A sheep in wolf's clothing, the N310 is over-priced and below par...
50%
digitalversus.com
Updated:
2015-01-17 12:26:06
Naoto Fukasawa is the Japanese designer to whom Samsung turned to create the lines on this model, the N310. It’s available in four colours: red, blue, violet and balck and has a glossy ten inch panel and an Intel Atom processor. Samsung is marketing th...
Good Nice to look at, Comfortable keyboard, Responsive multitouch touchpad, Covers for the VGA and RJ45...
Bad Costly, Poor battery life, Glossy panel, Very average speakers...
80%
gadgetspeak.com
Updated:
2015-01-17 12:26:06
This is yet another nice Netbook; it boots and shuts down quickly but still runs Windows XP. The finish is nice and all in all it is a rather nice unit that you could whip out of a smallish bag or case without having to grow extra muscles...
88%
itreviews.com
Updated:
2015-01-17 12:26:06
Overall, this is a good take on the near-standard netbook specification for mid-2009. Its a touch more stylish than some business models, but you pay up to £50 extra when going for the Samsung option. Performance is as good as most of the rest, but b...
0%
pcadvisor.co.uk
Updated:
2015-01-17 12:26:06
Product Code: NP-N310-KA01UK The Samsung N310 is a stylish and far-from-subdued netbook thats shaped like a big rubber pebble. Its kind of hard not to start with the Samsung N310s case. The Samsung N310 - also known as the Samsung Go - is a littl...
Bottom line The Samsung N310 has some nice touches, and its striking design will be popular with some. We liked it. But at heart the Samsung N310 is an average netbook, with a higher than average price. Darren Gladstone Lowest online price: ££310.49 Buy it...
60%
theregister.co.uk
Updated:
2015-01-17 12:26:06
Samsung has never been a supplier of cheap and cheerful netbooks, and the consumer-oriented N310, which expands the range beyond the more seriously styled NC10, NC20 and N120, still comes in with a suggested price of a pound under £400. For that, you’d...
Bottom line The N310 is a machine you buy for its looks. The keyboard’s above average, the touchpad’s fine and the screen is bright and sharp. Its student-friendly design, while nice, just doesnt compensate for the chunky feel, undistinguished spec, poor...
60%
computeractive.co.uk
Updated:
2015-01-17 12:26:06
We were very impressed with Samsung’s recent NC10, and the N310 is an updated version of that computer, with improvements made to the battery life and a redesigned case.The N310 uses the same Intel Atom N270 processor as the NC10 and most other mini-no...
Good Long battery life; light and portable; compact design...
Bad The price is very high; no 3G mobile connection...
Bottom line An impressive computer with good battery life, but cheaper models work just as well...
80%
techradar.com
Updated:
2015-01-17 12:26:06
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Samsung has followed up its successful NC10 netbook with the N310 (£399 inc. VAT). Introducing an all new look, the machine provides good portability and a new pebble design keyboard. Th...
Good Good looking, Great usability and comfort, Decent netbook performance...
Bad Not cheap...
70%
trustedreviews.com
Updated:
2015-01-17 12:26:06
Once upon a time Samsung had just one netbook, the NC10 . And it was good. In fact, it was the best. Now, however, clearly drunk on its success, Samsung has three different models. First there was the N110 : a relatively minor NC10 refresh. This was follo...
60%
expertreviews.co.uk
Updated:
2015-01-17 12:26:06
The N310 is yet another 10in widescreen netbook from Samsung, but its rounded edges, embossed Samsung logo and slightly rough textured case immediately set it apart from the other netbooks here. A wide range of differently coloured designs are avail...
60%
HEXUS.net
Updated:
2016-12-16 02:14:50
The nascent netbook sector has been characterised by a bunch of higher-end machines that have near-identical specifications, based around Intels N270 Atom CPU, 945GSE chipset, 10.1in screen, and 160GB mechanical hard drive. MSIs Wind, LGs X110, A...
Bottom line the Samsung N310 is a quality netbook that ticks all the right checkboxes apart from price. It competes against similar-specification models but £100 dearer, and however nice it looks, its simply not worth that right now. It becomes a winner when the...
65%
onlinenotebook.com
Updated:
2015-01-17 12:25:59
Samsung Go N310 is powered by Intel Atom N270 / 1.6 GHz processor which has data bus speed of 533 MHz, it has 512 KB of L2 cache, installed memory is 1 GB DDR2 SD RAM, for storage there a 160 GB SATA hard disk at 5400 rpm. The 3-in-1 card reader suppo...
Good Sexy looks, great battery life...
Bad Expensive...
Bottom line Samsung Go N310 has the same components inside but it is priced high because of the pleasing looks. Are looks important to you? If yes, get this Netbook or else you will save a lot of money if you go with the standard looks...
0%
Laptopmag.com
Updated:
2015-01-17 12:25:59
It’s hardly a secret that we’re not too keen on netbooks with integrated 3G broadband. In exchange for paying about $100 less up front, you’re making a commitment to spend between $840 and $1,440 for monthly data charges over two years for something th...
Good Compact, stylish design, Responsive, fairly large touchpad, Good Wi-Fi performance...
Bad Very short battery life, Slow boot time, Below-average performance...
Bottom line If you’re set on purchasing a 3G netbook, you can find better performance and battery life elsewhere for the same price.
40%
devhardware.com
Updated:
2015-01-17 12:26:06
Once again, if you value style over substance, the Samsung Go N310 might be the netbook for you. It looks cool, but it is really the same machine as other netbooks that are cheaper, but not as attractive.
0%
pcmag.com
Updated:
2015-01-17 12:26:06
Embattled by cutthroat pricing and limited in the parts they can use, netbook makers have to be craftier than ever to come out on top. The Samsung Go N310-13GB ($450 street) is dealt the same Intel Atom parts and basic features as every other netboo...
Good Big battery. More than 9 hours of battery life. Rubbery design is unique. Very good typing and navigating experience. Edge-to-edge glass screen.
Bad Slightly overpriced.
Bottom line The Samsung Go N310-13GB has a well-thought-out design and a big battery, but its price needs to come down a bit more...
80%
techworld.com
Updated:
2015-01-17 12:26:06
It's kind of hard not to start with the Samsung N310's case. The Samsung N310 - also known as the Samsung Go - is a little weighty for a netbook, but you don't notice that when you see the curved corners, which almost make it seem slimmer than what i...
Bottom line The Samsung N310 has some nice touches, and its striking design will be popular with some. We liked it. But at heart the Samsung N310 is an average netbook, with a higher than average price...
0%
v3.co.uk
Updated:
2015-01-17 12:26:06
We were very impressed with Samsung’s recent NC10, and the N310 is an updated version of that computer, with improvements made to the battery life and a redesigned case.The N310 uses the same Intel Atom N270 processor as the NC10 and most other mini-no...
Good Long battery life; light and portable; compact design...
Bad The price is very high; no 3G mobile connection...
Bottom line An impressive computer with good battery life, but cheaper models work just as well Good points Long battery life; light and portable; compact design Bad points The price is very high; no 3G mobile connection...
80%
Laptopmag.com
Updated:
2015-01-17 12:26:06
For the past several months Samsung has led the netbook parade in terms of quality, creating solidly built systems that boast long battery life. With the new N310, the company is trying to establish itself as the leader when it comes to style, too. At...
Good Eye catching, compact design, Roomy and comfortable keyboard, Fast boot time, Good speakers...
Bad More expensive than similarly configured netbooks, Relatively short battery life, Ostentatious Samsung logo...
Bottom line With the N310, Samsung has created one of the more attractive and compact 10-inch netbooks on the market. Its compact build and peppy performance will provide the fashion-conscious a well-rounded package. However, its $479 price gives us pause. For $10...
70%
infoworld.com
Updated:
2016-12-16 02:14:50
Of course, all of this beauty comes at a price: The Go skews slightly toward the costly side, selling for $479 (as of 7/30/09; you'll probably see it for $449 online). Is it worth the cash? On paper--and considering my initial experiences--it would...
70%
computershopper.com
Updated:
2016-12-16 02:14:50
Relatively speaking, Samsung is still a newcomer to the United States in terms of notebooks, but the company has not held back on the number of netbook models it’s introduced here in the states. That’s not to say that we’re not impressed by...
Good Excellent battery life; comfortable keyboard; very good sound quality...
Bad Expensive; vibrant colors on some models may not appeal to all...
Bottom line With long battery life, good audio, and a comfy keyboard, the Samsung Go is Samsungs best netbook yet...
80%
pcworld.com_techhive.com
Updated:
2016-12-16 02:14:50
As much as I like what Samsung is doing with its new Go netbook (known as the N310 overseas), the company is about this close to surpassing Asus as the king of the shotgun-delivery method, releasing netbooks every 2 minutes. Never mind my cattiness, th...
0%