Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™2 Duo 1.86 GHz
- - 33.8 cm (13.3") 1280 x 800 pixels Matt 16:10
- - 2 GB DDR3-SDRAM
- - 64 GB
- - Intel® GMA X3100
- - Bluetooth 2.1+EDR
- - 4.5 h
- - Mac OS X 10.5 Leopard
Long product name Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard
:
1.86GHz Intel Core 2 Duo, 13.3" TFT (1280 x 800), 64GB SSD, 2GB DDR3 SDRAM, Intel GMA X3100, IEEE 802.11a/b/g/n (draft), Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard
The long product name of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1.86GHz Intel Core 2 Duo, 13.3" TFT (1280 x 800), 64GB SSD, 2GB DDR3 SDRAM, Intel GMA X3100, IEEE 802.11a/b/g/n (draft), Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Air , Intel® Core™2 Duo, 1.86 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 64 GB
Long summary description Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 64 GB Intel® GMA X3100 Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.
Apple MacBook Air . Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 1.36 kg