location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3465dnf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAB3465DNF
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:08:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 47 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 23.6 kg
Warranty: 1 Year
Long product name DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm :
The long product name of DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800MHz Dual-Core CPU, 1GB DDR3, 47ppm (A4), 1200dpi, DADF, Hi-Speed USB 2.0, Gigabit LAN, 23.6kg, Black
More>>>
DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm:
The official description of DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your versatile office solutions partner.

Bring productivity to your business with a high-performance multifunction printer offering fast speeds, network capability and document management.

- Scan and save documents to USB, network or directly to e-mail
- Print or copy at speeds of up to 47 ppm1 (A4) with a first-print-out time (FPOT) as fast as 6.5 seconds.
- Boost productivity with intuitive 7 inch colour touchscreen and built-in Duplex Automatic Document Feeder (DADF).
- Windows® 8 and Windows RT compatible

Outstanding multifunction performance and value

Scan, print, copy or fax with the speed, control and dependable performance of the DellTM B3465dnf multifunction printer.

- Print or copy at speeds of up to 47 ppm (A4) with a first-print-out time (FPOT) as fast as 6.5 seconds.
- Gigabit Ethernet connectivity and the optional External Wireless Adapter help maximize data transmission speeds across your network.
- A powerful 800MHz dual-core processor and 1GB3 of onboard memory enable fast data processing.
- Add the optional 2GB memory upgrade for maximum onboard memory of 3GB.
- Save time and paper with automatic two-sided printing and increase efficiency with built-in Duplex Automatic Document Feeder (DADF) for fast two-sided scanning and copying.
- In addition to a 150,000-page maximum monthly duty cycle, the B3465dnf offers a low cost per page with the optional Extra High Capacity 20,000-page toner cartridge.

Efficient document management with expandable options

The Dell B3465dnf multifunction printer comes with a full menu of features and functions designed to help simplify document storage and sharing.

- Scan and save your documents directly to email or to one of 30 folder destinations.
- Card Copy allows you to scan and print both sides of a card on a single page, saving paper and conveniently displaying information.
- Quickly access and print frequently used forms stored on your network, FTP or website using the Forms and Favorites feature.
- Create up to 25 copy, fax and email shortcuts that are quickly accessible through the control panel.
- Print directly from AndroidTM mobile devices using Dell Mobile Print or from iOS mobile devices with AirPrint.
- Increase your input paper capacity with the optional 550-sheet input paper tray (up to a total paper capacity of 2,300 sheets with 3 optional trays).
- The optional Staple Finisher offers convenient inhouse stapling of print-outs.

Intuitive design and controls

The Dell B3465dnf multifunction printer features a user-friendly design and smart applications that can help you effectively reduce downtime.

- An adjustable 7" colour LCD touchscreen and 19-button keypad enable simple navigation.
- Web-based remote management with the Dell Printer Configurator Web Tool allows you to modify settings, view printer status, release held print jobs, create bookmarks and perform other print-related tasks remotely.
- Monitor the usage, statistics and settings of multiple printers with Dell OpenManage.

Advanced security features

Protect your network and valuable data with robust security features.

- Confidential Print: Send sensitive documents to the print queue, where they’re held until a PIN is entered for secure printing and pickup.
- Network data security: SNMPv3 and IPV6 protocols with IPsec encrypt data while the optional wireless card supports 802.1x wireless security.
- Access control: Enable and disable printer functions and allow remote access via security templates.
- Physical security: Physically secure the printer via a Kensington® lock. You can also use the optional lockable paper tray to protect costly or sensitive media, such as company letterhead (lock, cable and optional tray sold separately).

Short summary description DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B3465dnf, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

DELL B3465dnf. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Time to first page (black, normal)
6.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Maximum number of copies
999 copies
Copier resize
-25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
12 MB
Fax forwarding
Yes
Features
Recommended duty cycle
2500 - 15000 pages per month
Maximum duty cycle *
150000 pages per month
Printing colours *
Black
Page description languages
PCL 5c, PCL 5e, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Heavy paper, Labels, Plain paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Letterhead, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL, Monarch
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
16 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
640 W
Power consumption (PowerSave)
0.4 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Storage temperature (T-T)
-40 - 43 °C
Operating temperature (T-T)
16 - 32 °C
Storage relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
489 mm
Depth
479 mm
Height
561 mm
Weight
23.6 kg
Packaging data
Package width
599 mm
Package depth
573 mm
Package height
673 mm
Package weight
28 kg
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:19:33
Uk has collected 3 expert reviews for DELL B3465dnf Laser A4 1200 x 1200 DPI 47 ppm and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itproportal.com
Updated:
2014-08-29 01:19:33
You don't have to look much further than its price to know that the £1,199 Dell B3465dnf Multifunction Laser Printer is meant for a small to medium-size office or workgroup. That said, if you have any doubts about its suitability for heavy duty use, the r...
Good Fast printing, Standard 650sheet input capacity, Maximum of 2,300 sheets, Duplexer, 7in colour touchscreen control panel...
Bad Photo quality isn't so good...
Bottom line Based just on its output quality, print speed, and standard paper capacity, the Dell B3465dnf Multifunction Laser Printer offers more than enough to make it a good fit for a small to mid-size office. The ability to copy, fax, email, scan to FTP sites, p...
90%
pcmag.com
Updated:
2014-08-29 01:19:33
You don't have to look much further than it's price to know that the Dell B3465dnf Multifunction Laser Printer is meant for a small to medium-size office or workgroup. That said, if you have any doubts about its suitability for heavy-duty use, the rated m...
Good Fast. Standard 650-sheet input capacity. Maximum 2,300 sheets. Duplexer. 7-inch color touch-screen control panel.
Bad Photo quality is at the low end of par for a monochrome laser...
Bottom line The Dell B3465dnf Multifunction Laser Printer delivers speed, heavy-duty capability for a small- to medium-size office, and a seven-inch touch screen control panel with easy to use menus...
90%
buyerslab.com
Updated:
2014-10-10 08:23:09
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%