location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B9100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Pro B9180gp Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5743A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780671591 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 May 2011
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Photo black, Yellow
  • - LCD
  • - USB port
Warranty: Standard one-year limited hardware
Long product name HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Pro B9180gp 28 ppm / 26 ppm, 4800 x 1200, Ethernet 802.3 10/100Base-TX
More>>>
HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional pigment-ink, A3+ photo printer with individual ink cartridges, precise colour accuracy and archivability. Get gallery-quality, instant-drying, durable photos on a wide range of media. Includes HP Colorimeter for display calibration.

Short summary description HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Pro B9180gp Photo Printer, Inkjet, 4800 x 1200 DPI

Long summary description HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart Pro B9180gp photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart Pro B9180gp Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Print head nozzles
1056 ink nozzles per colour, 24 kHz maximum firing frequency
Print speed (black, best quality, A4)
2.5 ppm
Features
Market positioning *
Home & office
Printing colours
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Photo black, Yellow
Display
LCD
Maximum duty cycle
1000 pages per month
Electromagnetic compatibility
FCC Title 47 CFR, Part 15 Class B; VCCI-2; ICES-003 Issue 4; CISPR 22: 1997; EN 55022: 1998 Class B, CISPR 24: 1997+A1+A2; EN 55024: 1998+A1+A2; IEC 61000-3-2: 2000; EN 61000-3-2: 2000; IEC 61000-3-3: 1994+A1: 2001; EN 61000-3-3: 1995+A1: 2001
Safety
IEC 60950-1: 2001; EN 60950-1: 2001; UL 60950-1/CSA22.2 No. 60950-1-03; NOM 019-SFCI-1998; GB4943: 2001
Input & output capacity
Total input capacity
200 sheets
Total output capacity
50 sheets
Maximum input capacity
200 sheets
Maximum input capacity for cards
60
Maximum input capacity for envelopes
50
Maximum input capacity for labels
Up to 50 sheets
Maximum output capacity
50 sheets
Maximum paper trays
2
Paper handling
Paper tray media types
Art paper, Card stock, Coated paper, Labels, Photo paper, Plain paper
Custom media sizes
Main tray: 89 x 127 to 330 x 482 mm; Specialty Media Tray: 100 x 150 to 330 x 482 mm Main Tray: 89 x 127 to 330 x 482 mm; Specialty Tray: 100 x 150 to 330 x 1117 mm (single sheet only)
Duplex print options
None (not supported)
Paper handling
200-sheet input tray, single-sheet specialty media tray, 50-sheet output tray
Recommended media weight
80 - 800 (1,5 mm thickness)
Standard media sizes
A3 (297 x 420 mm), A4 (210 x 297 mm), B5 (176 x 250 mm), DL (220 x 110 mm), C6 (114 x 162 mm), 100 x 150 mm (with or without tear-off/cut-off tab)
Recommended media
Photo paper (glossy, satin, matte, digital fine art media), plain paper, coated paper, brochure paper and film, transparencies, banners, iron-on transfer media
Paper handling standard/input
200-sheet input tray, single-sheet specialty media tray
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 Hi-Speed USB - compatible with USB 2.0 specifications, 1 Ethernet
Performance
Internal memory
64 MB
Power
Power consumption (printing) *
35 W
Power consumption (PowerSave)
7 W
Acoustic power emissions
5.7 B(A) (printing at 2.2 ppm)
System requirements
Minimum system requirements
Pentium II 233 MHz (or equivalent) or higher (Pentium 4 or higher recommended); 256 MB RAM (1 GB recommended); 200 MB free hard disk space (450 MB recommended); SVGA monitor 800 x 600, 16-bit colour (SVGA monitor 1024 x 768, 32-bit colour recommended); 4x CD-ROM drive; USB port and USB cable (not included); Microsoft Windows 2000, XP Home, XP Professional, x64 Edition (x64 Edition only supports USB direct connect); Internet Explorer 5.01 with SP2 and higher, Adobe Acrobat 5 and higher recommended; Internet access recommended; networking features require a working Ethernet or wireless 802.11b/g network (cable not included), Mac OS X v10.2.8 (web download only), v10.3, v10.4 and higher; PowerPC G3, G4, G5 or Intel Core processor (Power Mac with 2 GHz or Intel Core processor recommended), 256 MB RAM (512 MB recommended), 500 MB free hard disk space, USB port and USB cable (not included), SVGA monitor 800 x 600, 16-bit colour (SVGA monitor 1024 x 768, 32-bit colour recommended); 4x CD-ROM drive; QuickTime 7.03 or later, Adobe Acrobat 5 or higher recommended, Internet access recommended, networking features require a working Ethernet or wireless 802.11b/g network (cable not included)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
59 - 90 °F
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Recommended operating temperature range (T-T)
15 - 32 °C
Weight & dimensions
Weight
17.1 kg
Maximum dimensions (W x D x H)
673.1 x 711 x 241.3 mm
Packaging data
Bundled software
HP Photosmart Premier Software; display profiling and calibration software with HP Colorimeter plus ICC-profiles, powered by GretagMacbeth technology
Package weight
22.5 kg
Logistics data
Pallet gross weight
335 kg
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
14 pc(s)
Products per pallet (EU)
12 pc(s)
Other features
Dimensions (WxDxH)
673 x 429 x 241 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 5 Hz), 1 amp
Colour printing technology
Colorsmart /sRGB, Adobe RGB, ICM, Managed by application
Compatible ink types, supplies
Pigment-based
Control panel
LCD (2-line text) with backlight, qualitative fill levels of cartridges, menu button, delete button, OK button, select buttons
Package dimensions (WxDxH)
785 x 598 x 330 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2130 mm
Print quality (colour, best quality)
4800 DPI
Print speed (black, normal quality, A4/US Letter)
4.5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print quality (black, best quality)
4800 x 1200 DPI
Print quality, vertical alignment accuracy
+/- 0.05 mm
Standard input trays
2
Other features
Technical features
Create gallery-quality A3+ photographs and fine art with 8-ink printing using HP Vivera InksCreate gallery-quality A3+ photos and fine art with 8-ink printing using HP Vivera Inks. Brilliant, wide-gamut inks for life-like portraits, colour landscapes and black-and-white photos with neutral grey tones and deep blacks. Exceptional durability – photos resist fading for more than 200 years*.HP Vivera Pigment Inks are formulated for industry-leading image quality with top fade resistance and durability. Photos resist fading for more than 200 years when printed on HP Advanced Photo Paper*. Prints are ready to handle and fully waterproof* with instant-drying HP Advanced Photo PaperPrints are ready to handle and water-, smudge- and humidity-resistant on many fine art and photo papers. Print on HP Advanced Photo Paper and photos are fully waterproof* – you could even hold them under a running tap. HP ProPrint plug-in for Adobe Photoshop plus other advanced colour management toolsGet consistent, accurate colour with HP densitometric closed loop colour calibration, HP Colour Centre tool, Adobe Photoshop plug-in plus optional HP raster image processor (RIP). Print on your choice of photo & art media up to 1.5 mm thick including satin-matt, canvas & moreStraight paper path and automatic paper thickness adjustments for media up to 1.5 mm thick. Print on HP satin-matt, matte and glossy photo papers, or HP canvas media, photo rag, watercolour papers, pre-matted papers, film, etc. Print up to A3+ in less than 1.5 minutes and 10 x 15 cm photos in as fast as 10 secondsSave time with HP's fast, professional printing technology. Print an A3+ photo in as fast as 1.5 minutes in Draft mode – perfect for proofing ahead of final printing. Also print a 10 x 15 cm photo in as fast as 10 seconds. High-capacity individual pigment ink cartridges for high-volume printing efficiencyHigh-capacity ink cartridges designed for efficient ink usage to save time, ink and money. Electrostatic drop detection printhead management system minimises cleaning cycles and keeps printer in top working condition. Create gallery-quality A3+ photographs and fine art with 8-ink printing using HP Vivera Inks Prints are ready to handle and water-, smudge- and humidity-resistant on many fine art and photo papers. Print on HP Advanced Photo Paper and photos are fully waterproof* – you could even hold them under a running tap. Control colours by calibrating your display with included HP Colorimeter powered by GretagMacbeth technology. Choose sRGB or Adobe RGB colour spaces in the driver or manage colours from the application. Get consistent, accurate colour with HP densitometric closed loop colour calibration, HP Colour Centre tool, Adobe Photoshop plug-in plus optional HP raster image processor (RIP). Straight paper path and automatic paper thickness adjustments for media up to 1.5 mm thick. Print on HP satin-matt, matte and glossy photo papers, or HP canvas media, photo rag, watercolour papers, pre-matted papers, film, etc. Save time with HP's fast, professional printing technology. Print an A3+ photo in as fast as 1.5 minutes in Draft mode – perfect for proofing ahead of final printing. Also print a 10 x 15 cm photo in as fast as 10 seconds. HP Vivera Pigment Inks are formulated for industry-leading image quality with top fade resistance and durability. Photos resist fading for more than 200 years when printed on HP Advanced Photo Paper*. Create gallery-quality A3+ photos and fine art with 8-ink printing using HP Vivera Inks. Brilliant, wide-gamut inks for life-like portraits, colour landscapes and black-and-white photos with neutral grey tones and deep blacks. High-capacity ink cartridges designed for efficient ink usage to save time, ink and money. Electrostatic drop detection printhead management system minimises cleaning cycles and keeps printer in top working condition.
Networking features
Via Ethernet port
Service & support
http:///support
Paper handling standard/output
50-sheet output tray
Printer management
Direct Adobe RGB and sRGB support, ICC colour management, application-based colour management, densitometric closed loop calibration, new drop detection system, display profiling and calibration software with HP Colorimeter plus ICC-profiles, powered by GretagMacbeth technology
Compatible operating systems
Windows 2000, XP Home, XP Professional, x64 Edition (x64 Edition only supports USB direct connect); Certified for Windows Vista; Mac OS X v10.2.8 (web download only), v10.3, v10.4 and higher
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Automatic paper sensor
No
Maximum input capacity (photo paper)
60 sheets
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Maximum print length (imperial)
44 in
Maximum print length
482 m
Media handling
Sheetfeed
Media size (tray 1)
Letter, legal, tabloid, executive, 3.5 x 5 in, 4 x 6 in (with or without tabs), 5 x 7 in, 8 x 10 in, 11 x 14 in, 11 x 17 in, Super B (13 x 19 in), envelopes
Media sizes supported (imperial)
Letter, legal, tabloid, executive, 3.5 x 5 in, 4 x 6 in (with or without tabs), 5 x 7 in, 8 x 10 in, 11 x 14 in, 11 x 17 in, Super B (13 x 19 in), envelopes
Media weights by paper path
Main tray: 80 to 180 g/m2; specialty media tray: 80 to 800 g/m2 (1.5 mm thick)
Package dimensions (W x D x H)
784.9 x 596.9 x 330.2 mm (30.9 x 23.5 x 13")
Package weight (imperial)
22.5 kg (49.5 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2438.4 mm (48 x 40 x 96")
Pallet weight (imperial)
334.3 kg (737 lbs)
Photo proofsheets supported
No
Print head
4 (1 each photo black/light gray, matte black/cyan, yellow/magenta, light magenta/light cyan)
Product dimensions when open (LxWxD)
67.3 cm (26.5")
Size (imperial)
67.3 cm (26.5")
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 20 cards
SureSupply supported
Yes
Vivera inks supported
Yes
Weight (imperial)
37.7 lb
JetDirect Compatible Products
No
Fade-resistance (archivability, dye ink)
200 year(s)
Maximum output capacity (photo paper)
20 sheets
Maximum output capacity for labels
20 sheets
Page yield identifier
PS9180
Pallet size (EU)
1200 x 1000 x 2130 mm
Print speed (black, best quality, letter)
< 2.5 ppm
Print speed (colour, draft quality, letter)
< 26 ppm
Standard input capacity for legal
200 sheets
Standard input capacity for cards
Up to 60 cards
Standard output capacity for labels
20 sheets
Standard output capacity for legal
50 sheets
Functions
Print