location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR2145BLK rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR2145BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2145BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304205203 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AR2145BLK rack cabinet 42U Freestanding rack Black :
The long product name of APC AR2145BLK rack cabinet 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter VX Seismic 42U Enclosure w/out Sides Black
More>>>
Short summary description APC AR2145BLK rack cabinet 42U Freestanding rack Black:
This short summary of the APC AR2145BLK rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR2145BLK, Freestanding rack, 42U, 196.4 kg, Black

Long summary description APC AR2145BLK rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of APC AR2145BLK rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

APC AR2145BLK. Type: Freestanding rack, Rack capacity: 42U. Weight: 196.4 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Product colour
Black
Weight & dimensions
Width
584 mm
Depth
1072 mm
Height
2070 mm
Weight & dimensions
Weight
196.4 kg
Mounting depth (max)
36.8 cm
Packaging data
Package width
749 mm
Package depth
1207 mm
Package height
2210 mm
Package weight
213.6 kg
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)