Fujitsu logo

Fujitsu S26391-F7139-L100 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109337
Info modified on:
21 Dec 2022, 14:23:16
Long product name Fujitsu S26391-F7139-L100 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

3.5mm, LED, Micro USB-B, Bluetooth, 8 hours runtime

Fujitsu S26391-F7139-L100 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

The Bluetooth Comfort Headset from Fujitsu allows you to have full control over your listening experience. This completely wireless device allows you total freedom of movement, so you can feel at ease whilst making a call or listening to audio. Changing the volume or rewinding to catch something you’ve missed can all be achieved with on-board controls. Not to mention the phenomenal 8 hours of battery runtime and 10 m receiver range for ultimate working productivity.

Innovative Design
- Adjustable headband
- 90° turnable earcaps
- FastForward button, Rewind button, +/- Volume button
- LED status indicators for Power, charging status, Calling, BT matching status

Quality Sound
- Full-size earcaps
- 8 hours runtime
- Microphone included
- Stereo Sound
- 3.5 mm line-in

Premium Features
- Bluetooth
- Chargeable via Micro-USB
- Managing mobile phone calls

Short summary description Fujitsu S26391-F7139-L100 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Fujitsu S26391-F7139-L100, Wired & Wireless, Calls/Music, 210 g, Headset, Black

Long summary description Fujitsu S26391-F7139-L100 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Fujitsu S26391-F7139-L100. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 210 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.