location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1008SC010IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - DVD Super Multi
  • - Rack 300 W
More>>>
Short summary description Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY S8, 3.1 GHz, E3-1220V3, 4 GB, DDR3-SDRAM, 300 W, Rack

Long summary description Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY S8 server Rack Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY S8. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5/3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Rack

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1220V3
Processor frequency *
3.1 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C226
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
DMI
Number of QPI links
1
Processor codename
Haswell
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Thermal solution specification
PCG 2013D
Graphics & IMC lithography
22 nm
Processor series
Intel Xeon E3-1200 v3
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
1
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
HDD size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1
Hot-Plug support
Yes
Optical drive type *
DVD Super Multi
Graphics
On-board graphics card
No
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
VGA (D-Sub) ports quantity
1
Ports & interfaces
RS-232 ports
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
75052
Power
Power supply *
300 W
Weight & dimensions
Width
435.4 mm
Depth
572 mm
Height
42.8 mm
Weight
13 kg