location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3 DIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7303660 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617225976 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:18:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3 1600 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - CAS latency: 5
  • - ECC
Warranty: Limited lifetime
Long product name DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC :
The long product name of DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 GB, DDR3L-1600, UDIMM, 1Rx8, ECC
More>>>
DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC:
The official description of DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your Dell™ system a champion by upgrading with memory specifically engineered and tested for your system. At Dell we focus on quality parts and rigorous testing so that your system can tackle the challenges faced by high-end operating systems and multimedia applications. With Dell Memory we also offer a limited lifetime warranty and the benefits of Dell’s service and support. Trust only Dell Memory for your next Dell system upgrade!

Dell™ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.

On a system configured with 4 GB of memory (RAM), Microsoft® Windows® will report 3.0 GB to 3.8 GB of available memory. This is normal for 32-bit versions of Windows (the most common versions). A 64-bit operating system (Microsoft Windows 64-bit version) is required to utilize 4GB or more of memory.

Short summary description DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC:
This short summary of the DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 4GB DDR3 DIMM, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC:
This is an auto-generated long summary of DELL 4GB DDR3 DIMM memory module 1 x 4 GB 1600 MHz ECC based on the first three specs of the first five spec groups.

DELL 4GB DDR3 DIMM. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Features
CAS latency
5
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Component for *
PC/Server
Features
Memory form factor *
240-pin DIMM
ECC *
Yes
Weight & dimensions
Width
133.3 mm
Height
30 mm
Other features
Compatibility
PowerEdge C5220 PowerEdge C6105 PowerEdge C6145 PowerEdge M420 PowerEdge M520 PowerEdge M620 PowerEdge M915 PowerEdge R210 II PowerEdge R320 PowerEdge R410 PowerEdge R415 PowerEdge R420 PowerEdge R515 PowerEdge R520 PowerEdge R610 PowerEdge R620 PowerEdge R720 Poweredge R720xd Poweredge T110 II PowerEdge T20 PowerEdge T320 PowerEdge T420 PowerEdge T620 Precision Workstation T1650
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)