location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B3460dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3460dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAB3460DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B3460dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 1 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 800 MHz
Long product name DELL B3460dn 1200 x 1200 DPI A4 :
The long product name of DELL B3460dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Laser, Duplex, 1200 x 1200 dpi, Dual-Core 800MHz, 256MB DDR3 400MHz, Gigabit Ethernet/USB2.0, Black
More>>>
DELL B3460dn 1200 x 1200 DPI A4:
The official description of DELL B3460dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced performance and productivity
The Dell B3460dn mono laser printer delivers your print jobs quickly and efficiently with high-performance processing and advanced connectivity.

Get professional quality prints at fast print speeds of up to 50 pages per minute (ppm) (letter)/ 47 ppm (A4) and first print-out time (FPOT) as fast as 6.5 seconds.

Gigabit Ethernet connectivity enables fast data transfers while the optional External Wireless Adaptor2 enables wireless printing.

A powerful 800MHz dual-core processor and large 256MB4 onboard memory processor enable fast data processing.

Save 50% of paper usage with automatic two-sided printing.

Print directly from AndroidTM mobile devices using Dell Mobile Print, or from iOS mobile devices with AirPrintTM .

Robust, expandable and affordable
Your organization needs a printer that can handle your work load now and into the future. The Dell B3460dn features expandability capabilities that handle the big jobs.

- With high duty cycle of up to 100,000 maximum pages per month, the Dell B3460dn is ideal for the high-volume printing demands of a medium sized business.
- Minimize downtime and keep printing costs low with the extra high capacity 20,000-page toner cartridge.
- Upgrade to wireless networking with the optional External Wireless Adapter (Sold separately).
- Expand paper capacity with the optional 550-sheet drawer (Sold separately) for a maximum paper capacity of up to 2,300-sheets (with purchase of 3 optional trays, sold separately).

Advanced security features
Protect your organization’s valuable data and network with robust security features designed to let you confidently be productive.

- Gain peace of mind with essential network security features designed to protect your data. The Dell B3460dn supports SNMPv3, while the optional wireless card supports WPA2.0 and 802.1X wireless security.
- Protect confidential information with Confidential Print, which requires a PIN for retrieval of printed sensitive documents.
- Control local and remote access to specific menus or disable functions entirely using Access Control.
- Physically lock the printer with a Kensington Lock (cable sold separately). You can also use the optional lockable paper tray to protect costly or sensitive media, such as company letterhead or checks (optional tray sold separately).

Intuitive design and simple management
The Dell B3460dn printer makes operation and management easy with simple settings and a comprehensive printer management utility.

- Easily navigate and adjust menu settings with the intuitive 2.4 inch LCD.
- Use the Embedded Web Server (EWS) for easy remote management.
- Monitor, manage and create reports for all Dell printers on your network with the Dell OpenManageTM Printer Manager (OMPM) utility.
- Eliminate the clutter on your PCs and streamline driver management with Dell Open Printer Driver (OPD).

Short summary description DELL B3460dn 1200 x 1200 DPI A4:
This short summary of the DELL B3460dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B3460dn, Laser, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing, Network ready

Long summary description DELL B3460dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL B3460dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL B3460dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Warm-up time
9 s
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
2500 - 6000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5c, PCL 5e, PCL XL
Input & output capacity
Total number of input trays *
1
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL, Monarch
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Mobile printing technologies
Dell Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Memory type
DDR3
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Certification
RoHS
Power
Power consumption (printing) *
640 W
Power consumption (standby)
5 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, Ubuntu 11.04
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
382 mm
Height
305.9 mm
Weight
15.7 kg
Packaging data
Package width
472 mm
Package depth
432 mm
Package height
422 mm
Package weight
17.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 07:58:21
Uk has collected 6 expert reviews for DELL B3460dn 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-08-09 07:58:17
The Dell B3460dn is a mono laser printer that won't win the beauty pageant. But it is well worth considering if you need a dependable workhorse in a busy office that prizes speed and volume more than a glossy appearance. See all printer reviews . Designe...
Bottom line The combination of large volume printing at fast speeds for very low ink prices make the Dell B3460dn an obvious consideration for small to medium businesses.Tags:PrintingBest prices todayRetailer Price Delivery  Price comparision from, and manufacturers...
80%
itreviews.com
Updated:
2014-08-09 07:58:17
The Dell B3460dn falls definitively into the unexciting—but absolutely necessary—category of workhorse monochrome laser printers for small to medium-size offices and workgroups. It doesn’t offer any output options—like a finisher, stacker, or sorter—but i...
Bottom line The Dell B3460dn can serve nicely as a monochrome laser workhorse in a small to medium-size office...
80%
techworld.com
Updated:
2014-08-09 07:58:17
The Dell B3460dn is a mono laser printer that won't win the beauty pageant. But it is well worth considering if you need a dependable workhorse in a busy office that prizes speed and volume more than a glossy appearance.Designed to be sturdy and reliable...
Bottom line The combination of large volume printing at fast speeds for very low ink prices make the Dell B3460dn an obvious consideration for small to medium businesses...
0%
computershopper.com
Updated:
2014-08-09 07:58:17
Oftentimes, two printers in a given manufacturer’s line will be remarkably similar, barring a few key differences. That’s actually a good thing, because it can help you laser-focus on distinguishing between the models and their features in a way that'...
Good Exceptionally low per-page costs, Fast print speeds, Input trays expandable to 2,300 sheets, Ethernet connectivity, Built-in duplexer, Optional Wi-Fi adapter...
Bad Subpar photo print quality...
Bottom line Super-low per-page costs, immense potential paper capacity, and fast print speeds make this workgroup laser a top-notch pick for heavy-printing offices. The only real drawback is the quality of printed photos...
80%
pcmag.com
Updated:
2014-08-09 07:58:18
The Dell B3460dn$479.99 at Dell falls definitively into the unexciting—but absolutely necessary—category of workhorse monochrome laser printers for small to medium-size offices and workgroups. It doesn't offer any output options—like a finisher, stacker...
Good Fast. Standard 650-sheet input capacity. Maximum 2,300 sheets. Duplexer.
Bad Low-quality photo output, even by mono laser standards...
Bottom line The Dell B3460dn monochrome laser delivers fast speed plus paper handling suitable for heavy-duty use in a small to medium-size office or workgroup...
80%