location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swingline 1703078 laminator 1193.8 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swingline Check ‘Swingline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1703078
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1703078
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Swingline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swingline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Swingline 1703078 laminator 1193.8 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum lamination width: 30.5 cm Maximum document thickness: 1 cm
  • - Preheating time: 1 min
  • - 1193.8 mm/min
  • - Built-in display
Long product name Swingline 1703078 laminator 1193.8 mm/min :
The long product name of Swingline 1703078 laminator 1193.8 mm/min. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fusion 5100L 12" Laminator, 1 Minute Warm-up, 1.5-10 Mil
More>>>
Short summary description Swingline 1703078 laminator 1193.8 mm/min:
This short summary of the Swingline 1703078 laminator 1193.8 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Swingline 1703078, 30.5 cm, 1 min, 1193.8 mm/min, 1 cm

Long summary description Swingline 1703078 laminator 1193.8 mm/min:
This is an auto-generated long summary of Swingline 1703078 laminator 1193.8 mm/min based on the first three specs of the first five spec groups.

Swingline 1703078. Maximum lamination width: 30.5 cm, Preheating time: 1 min, Lamination speed: 1193.8 mm/min