location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS D60 DIGITAL CAMERA 6.3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS D60 DIGITAL CAMERA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7508A021
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS D60 DIGITAL CAMERA 6.3 MP :
The long product name of Canon EOS D60 DIGITAL CAMERA 6.3 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS D60 - The digital reflex camera-6.3mio pix CMOS sensor-3fp/8f-RAW/JPEG BODY
More>>>
Canon EOS D60 DIGITAL CAMERA 6.3 MP:
The official description of Canon EOS D60 DIGITAL CAMERA 6.3 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Among the user suggested features and improvements, Canon finds a superimposed display for AF points and an illuminated LCD panel for operating ease in dark situations. The firmware has also been completely revamped resulting in a considerably shorter shutter-release time lag and a quicker startup from power off. The EOS D60's viewfinder contains a new superimposed display as found in some of the higher-end EOS analogue SLRs. The partial metering circle and the illuminated AF points are now both visible in the viewfinder. As well as information on shutter speed, aperture, maximum burst during continuous shooting, CF card information, exposure level, flash information and autofocus confirmation. But not only the inside has been upgraded, the black outer case with metallic accents gives the camera an extra touch of class.

Short summary description Canon EOS D60 DIGITAL CAMERA 6.3 MP:
This short summary of the Canon EOS D60 DIGITAL CAMERA 6.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS D60 DIGITAL CAMERA, 6.3 MP, 780 g

Long summary description Canon EOS D60 DIGITAL CAMERA 6.3 MP:
This is an auto-generated long summary of Canon EOS D60 DIGITAL CAMERA 6.3 MP based on the first three specs of the first five spec groups.

Canon EOS D60 DIGITAL CAMERA. Megapixel (approx.): 6.3 MP. Weight: 780 g

Picture quality
Megapixel (approx.) *
6.3 MP
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Camera
Self-timer delay *
10 s
Weight & dimensions
Weight
780 g
Other features
Dimensions (WxDxH)
149.5 x 106.5 x 75 mm
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 7 expert reviews for Canon EOS D60 DIGITAL CAMERA 6.3 MP and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
steves-digicams.com
Updated:
2022-10-17 18:56:23
The EOS D60 is the much anticipated upgrade of Canons popular EOS D30 SLR that was first introduced in 2000. The D30 set new standards for price and performance and as the old saying goes, "If it aint broke, dont fix it," so Canon didnt, they just...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
Specs: Megapixels: 6.3, Included Memory: Media Card, Media Format: CompactFlash...
100%