location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8426B011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999984582 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI 4" x 6" (10x15 cm)
  • - Dye-sublimation
  • - 24 bit
  • - Built-in display 6.86 cm (2.7") LCD
  • - Wi-Fi USB port
Long product name Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi :
The long product name of Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Selphy CP910 - 300 x 300 dpi, SD, SDHC, SDXC, USB, 802.11 b/g, 6.8cm (2.7") Colour TFT
More>>>
Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi:
The official description of Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and connected – The simple solution for printing from smartphones and cameras.
The compact photo printer for lab-quality prints anywhere. With Wi-Fi and AirPrint™ support, it is ideal for wirelessly printing from smartphones and digital cameras.

Ultra-compact, portable photo printer
The SELPHY CP910 photo printer fits perfectly anywhere in your home, and it’s portable enough to take to parties and family events.

See it, snap it, print it
In-built wireless access point lets you connect and print directly from your smartphone. For ultimate ease, AirPrint™ support lets you print from compatible Apple devices without installing any software.

Memories that last
A special overcoat protects each print against splashes, spills and fading, lasting up to 100 years when stored in an album. You can even apply a semi-gloss finish to further prevent fingerprints and create a similar feel to traditional lab prints without the need to change any consumables.

No surprises
Stay in full control of the printing costs with a defined number of prints with every pack of consumables.

ID Photo Print
Whether for personal or professional use, ID Photo Print with Face Frame Guide lets you create and print ID photos in a wide range of accepted sizes.

Enhance your photos
Auto Image Optimize with Scene and Face Detection ensures superb results. It intelligently corrects image imperfections while reducing unwanted noise, giving your prints extra clarity and richness.

Enhanced Wi-Fi connectivity
Wi-Fi support lets you print quickly and easily from compatible cameras and PCs without a cable.

Lab-quality printing at home
Anyone can print professional quality, long-lasting photos in less than 1 minute. Dye sublimation technology provides superb depth and colour gradation without the wait.

Simple to use
Anyone can print with the user-friendly design that includes a tilting 6.8 cm (2.7”) LCD for easy viewing and intuitive menus with on-screen instructions for simple navigation.

Print your way
For quick prints just connect your PictBridge-compatible camera directly to the printer. You can also print from a range of memory cards or from USB flash drives for greater flexibility.

Range of print sizes
The printer offers many ways to share your memories including postcard, square or credit card sized prints – all in super-quick time.

Printing on-the-go
Print on the move indoors or out with the optional rechargeable Battery Pack NB-CP2L (requires CG-CP200 Charger Adapter). A single charge delivers over 36 postcard size prints. Optional Dust Cover DPC-CP100 ensures quality prints even when printing outdoors.

Short summary description Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi:
This short summary of the Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP910, Dye-sublimation, 300 x 300 DPI, 4" x 6" (10x15 cm), Wi-Fi, Black

Long summary description Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi:
This is an auto-generated long summary of Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY CP910. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm). Wi-Fi. Product colour: Black

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Print speed (10x15 cm)
47 s
Features
Market positioning *
Home & office
Product colour *
Black
Colour depth
24 bit
Greyscale levels
256
Built-in display
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Input & output capacity
Paper input type
Cassette
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Printing sizes
10 x 15 cm
Credit card
Yes
Photo stickers
Yes
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / Mini-USB Type-B
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
178 mm
Depth
127 mm
Height
60.5 mm
Weight
810 g
Packaging data
Drivers included
Yes
Other features
Compatible operating systems
Windows 8.1 / 8 / 7 SP1, Mac OS X 10.6.8 - 10.9
Touchscreen
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:22
Uk has collected 16 expert reviews for Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-24 02:44:22
The CP910 is unusual in that it prints using dye sublimation rather than droplets of ink or grains of toner. In a dye-sub printer, a ribbon impregnated with solid dye is heated, turning the dye to a gas which solidifies again on the cool paper passing und...
60%
techadvisor.co.uk
Updated:
2014-09-24 02:44:22
Canon's chic little SELPHY CP910 is an upgrade of the CP900 photo printer they released in 2012 and has been issued in attractive glossy black or white editions. It's extremely lightweight (810g without the ink cartridge) and can easily be slipped into a...
Bottom line If you already own the SELPHY CP900 there will be no need to upgrade to the Canon SELPHY CP910 unless you want to make the most of direct Wi-Fi printing. However if you're starting from scratch, this will be a fun way to print smartphone photos wherever y...
80%
pcmag.com
Updated:
2014-09-24 02:44:22
Canon's newest iteration of its thermal-dye dedicated photo printer design, the Canon Selphy CP910 Wireless Compact Photo Printer ($99.99), shares almost all of its features with the Canon Selphy CP900%displayPrice% at %seller%. However, it adds one key f...
Good Small and portable. Optional battery. Can print directly and wirelessly from Android-, iOS-, and Windows RT-equipped phones and tablets.
Bad A little slower than its key competition...
Bottom line The Selphy CP910 is Canon's first 4-by-6 photo printer that can print directly from your phone...
80%
Country Distributor
Deutschland 1 distributor(s)