location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery AL01 addressing label White Self-adhesive label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL01
Category:
Labels that are used for envelopes and parcels to write the addressee's details, and sometimes that of the sender.
Addressing Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:54:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery AL01 addressing label White Self-adhesive label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive label
  • - Rectangle Roll
  • - White
  • - 250 pc(s)
Long product name Avery AL01 addressing label White Self-adhesive label :
The long product name of Avery AL01 addressing label White Self-adhesive label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Typewriter Address Label Rolls, Typewriter, permanent, 76 x 37 mm
More>>>
Short summary description Avery AL01 addressing label White Self-adhesive label:
This short summary of the Avery AL01 addressing label White Self-adhesive label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery AL01, White, Self-adhesive label, Paper, Rectangle, Roll, 7.6 cm

Long summary description Avery AL01 addressing label White Self-adhesive label:
This is an auto-generated long summary of Avery AL01 addressing label White Self-adhesive label based on the first three specs of the first five spec groups.

Avery AL01. Product colour: White, Label type: Self-adhesive label, Material: Paper. Label width: 7.6 cm, Label height: 3.7 cm. Labels per pack: 250 pc(s)

Brand Image Product code Product Stock Price from
Avery

Avery AL02 addressing label White
(show image)
AL02 AL02 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7163-40 addressing label White
(show image)
L7163-40 L7163-40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)