location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5800 i3-2120 3.3 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V78EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2016
Product end of life date
Bullet Points HP rp rp5800 i3-2120 3.3 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 3.3 GHz
  • - DDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - Ethernet LAN DVI port
  • - 240 W
More>>>
Short summary description HP rp rp5800 i3-2120 3.3 GHz:
This short summary of the HP rp rp5800 i3-2120 3.3 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5800, Intel® Core™ i3, i3-2120, 2nd gen Intel® Core™ i3, 3.3 GHz, 4 GB, DDR3-SDRAM

Long summary description HP rp rp5800 i3-2120 3.3 GHz:
This is an auto-generated long summary of HP rp rp5800 i3-2120 3.3 GHz based on the first three specs of the first five spec groups.

HP rp rp5800. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Ethernet LAN data rates: 10,100,1000 Mbit/s

Processor
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2120
Processor cores
2
Processor threads
4
Processor frequency
3.3 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 2000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
7
DVI port
Yes
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
RS-232 ports
2
PS/2 ports quantity
2
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Power
Power supply
240 W
Weight & dimensions
Width
338 mm
Depth
378 mm
Height
100 mm
Weight
6.84 kg