- - Laptop Clamshell
- - Intel® Core™ i5 i5-3337U 1.8 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3-SDRAM 1600 MHz
- - 500 GB HDD DVD Super Multi
- - NVIDIA® GeForce® GT 720M 2 GB Intel® HD Graphics 4000
- - Ethernet LAN 10,100,1000 Mbit/s
- - 37 Wh 65 W
- - Windows 8
Intel Core i5-3337U (3M Cache, 1.8GHz), 15.6" HD 1366 x 768, 4GB DDR3, 500GB HDD, DVD Super Multi, Intel HD Graphics 4000 + NVIDIA GeForce GT 720M 2GB, Gigabit Ethernet, WLAN 802.11 b/g/n, HD WebCam, Windows 8
Incredible Beauty
X550 A classic, timeless design
Reliable and comfortable to use, the new X Series notebook has a spin-line finish for a classy, elegant feel.
Incredible Touch
Precise input
The X550 has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs.
Incredible Performance
For a smooth computing experience
X550 is your perfect companion for both productivity and entertainment. With up to a Intel® Core™ i7 processor and NVIDIA® GeForce™ 700 series graphics card, Instant on and USB 3.0, X550 provides satisfying multitasking and multimedia experiences.
Incredible Sound
Providing you better entertainment experience
The X series delivers high fidelity sound thanks to larger speaker resonance chambers and ASUS SonicMaster technology. This combination of superior hardware and optimized AudioWizard lets you enjoy crystal clear audio across the entire volume range.
Incredible Cloud
Access your data anytime, anywhere
ASUS WebStorage means your personal stuff is always with you on any internet-connected device. Keep files in sync automatically, share photos and video online with family and friends, and save valuable onboard storage space by streaming music and movies wirelessly. X series comes with 3 years of free 32GB WebStorage and you can add more at any time.
ASUS F550CC-XX053H, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS F550CC-XX053H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8