InFocus logo

InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44731
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Jan 2015
Warranty:
2 years
Long product name InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1:

XGA (1024 x 768), 4:3, 3 LCD, 15000:1, 3500Lm, 32dB, 3.67 kg

Short summary description InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1:

InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1, 3500 ANSI lumens, DLP, XGA (1024x768), 15000:1, 4:3, 4:3, 5:4, 16:9, 16:10

Long summary description InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1:

InFocus Education Projector IN2124a - XGA - 3500 lumens - 15000:1. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.9 - 2.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A, USB Type-B

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.