StarTech.com logo

StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black

Data-sheet quality:
created/standardized by Icecat
Product views:
151657
Info modified on:
10 Aug 2024, 09:36:58
Bullet Points StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black:
  • - 1x Angled Apple Lightning (8-pin) Connector_x000D_
  • - 1x USB-A male connector_x000D_
  • - Reversible Lightning Connector_x000D_
  • - Aluminum-Mylar Foil with Braided Shielding_x000D_
  • - Supports high-speed USB data transfer rates of up to 480 Mbps_x000D_
  • - _x000D_
Warranty:
2 Years
Long product name StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black:

StarTech.com 1m 3ft Angled Black Apple 8-pin Lightning to USB Cable for iPhone iPod iPad - Angled Lightning Cable - Charge & Sync - 1 m (USBLT1MBR)

StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black:

Charge or Sync your iPhone, iPod, or iPad with the cable out of the way

The USBLT1MBR 1m Angled Lightning to USB Cable for iPhone, iPod, and iPad is colored to suit black mobile devices and provides a reliable solution for charging and syncing your newer generation Apple mobile devices with your PC or Mac computer, through an available USB port.

The angled Lightning connector positions the cable in such a way that it allows for easy access to your iOS-enabled mobile digital device in both portrait and landscape mode, even while charging.

Plus, the reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Provides unrestricted access to your iPhone, iPod or iPad, in landscape or portrait mode, even while charging
- Complements your black Apple mobile devices
- No incorrect way of plugging the connector into your mobile device

Short summary description StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black:

StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black, 1 m, Lightning, USB A, Male, Male, Black

Long summary description StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black:

StarTech.com 1 m (3 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Weight: 22 g. Quantity per pack: 1 pc(s), Package width: 152 mm, Package depth: 203 mm. Master (outer) case width: 342 mm, Master (outer) case length: 354 mm, Master (outer) case height: 322 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.